location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2X-012G rack accessory Mounting kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2X-012G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2X-012G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6727921311650 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2025 10:26:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Features
Type *
Mounting kit
Product colour *
Black
Compatibility
KL3116, KL9108, 9116, KL1508, 1516, KL1100, CL1000, CL1008, CL1016, CL5708, CL5716, KL3116T, CL5808, CL5816, KL1508A, KL1516A, KL1508Ai, KL1516Ai
Weight & dimensions
Width
112 mm
Depth
703 mm
Height
82 mm
Mounting depth (min)
6.8 cm
Mounting depth (max)
10.5 cm
Weight & dimensions
Weight
1.63 kg
Packaging data
Package weight
1.82 kg
Logistics data
Master (outer) case width
442 mm
Master (outer) case length
727 mm
Master (outer) case height
137 mm
Master (outer) case gross weight
10.4 kg
Products per master (outer) case
5 pc(s)
Harmonized System (HS) code
85389099
Country Distributor
United States 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)