location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Evolve 80 MS, Stereo, USB-C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Evolve 80 MS, Stereo, USB-C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7899-823-189 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487019398 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2025 04:36:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 7899-823-189 user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Evolve 80 MS, Stereo, USB-C
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wired 3.5 mm connector USB connectivity Bluetooth
  • - Supraaural 20 - 20000 Hz
  • - Microphone type: Boom
More>>>
More concentration, greater productivity

Shield disruptive background noise with superior active and passive noise-cancellation for crystal-clear calls and music

Stay in the zone and avoid interruptions

Superior ANC and an integrated busylight that notifies colleagues to avoid interruptions

Find inspiration in sound

Immersive music experience delivered by world-class speakers in a premium around-the-ear headset

All-day comfort

Leather-feel ear cushions and around-the-ear design for all-day use

Works with all leading UC platforms

Certified for Skype for Business, Cisco and more

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Control unit type
External control unit
Cable length
1.2 m
LED indicators
Yes
Hearing protection technologies
Jabra PeakStop
Music playback
Yes
HD voice
Yes
Plug and Play
Yes
Country of origin
China
Certification
CE, FCC, KCC, RCM, UL
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
USB connector
USB Type-C
Bluetooth
Yes
Bluetooth profiles
A2DP
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Noise canceling
Yes
Noise canceling type
Active
Microphone
Microphone type *
Boom
Microphone direction type
Unidirectional
Folding microphone
Yes
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Continuous audio playback time
24 h
Rechargeable battery
Yes
Battery
Battery charge indicator
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 25 °C
Weight & dimensions
Weight
646 g
Packaging data
Package width
215 mm
Package depth
57 mm
Package height
232 mm
Package weight
650 g
Packaging content
Quick start guide
Yes
Carrying case
Yes
Ear pad material
Faux leather
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
600 mm
Master (outer) case length
252 mm
Master (outer) case height
483 mm
Master (outer) case gross weight
13.9 kg
Products per master (outer) case
20 pc(s)
Other features
2.5 mm connector
No
External control unit interface
USB
Voice guidance
Yes
Call management
Yes
Equalizer
Yes
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:07:07
Uk has collected 2 expert reviews for Jabra Evolve 80 MS, Stereo, USB-C and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Brand Image Product code Product Stock Price from
Jabra EVOLVE 80 Stereo HS Jabra EVOLVE 80 Stereo HS
(show image)
14401-11 Jabra EVOLVE 80 Stereo HS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
Deutschland 1 distributor(s)