- - Business Laptop Clamshell Silver
- - Intel® Core™ i7 i7-8550U 1.8 GHz Processor cores: 4
- - 35.6 cm (14") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
- - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
- - 256 GB SSD
- - AMD Radeon 530 2 GB Intel® UHD Graphics 620
- - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
- - 42 Wh 65 W
- - Windows 10 Pro 64-bit
DELL Vostro 5471 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Nordic Silver


only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Impressive performance: Power through your workday with up to 8th Gen Intel® Core™ i7 processors.
Travel in style: Built to go easily wherever business takes you, the thin, lightweight design allows for maximum mobility, while the stylish aluminum casing and palm rest combine durability with a look of sleek professionalism.
Massive memory: Expandable up to 32GB* DDR4 memory, your laptop won’t get bogged down, allowing for faster response times and uninterrupted multitasking.
Performance boost: For more demanding graphics-rich applications and blazing-fast performance in virtually everything you do, opt for built-in AMD Radeon™ 530 discrete graphics with up to 4GB of GDDR5 memory.
Substantial storage: Multiple hard drive options – including SSDs, and dual drives – allow you to store incredible amounts of content without worrying about running out of space. Dual drives provide the best of both worlds with stable and speedy performance, plus large storage capacity.
Exceptional clarity: The anti-glare FHD IPS display ensures sharp, detailed visuals from every angle for convenient group collaboration, while the built-in HD webcam and Waves MaxxAudio® Pro allow you to collaborate remotely with crisp video and audio clarity.
Built for comfort: The backlit keyboard and precision touchpad make working more comfortable.
Robust connectivity: A wide array of ports including USB 3.1 Gen 1 Type-A (x2), USB 3.1 Gen 1 Type-C™ (x1), HDMI and SD card reader allow you stay connected to a variety of devices.
Safeguard your small business: The hardware TPM (Trusted Platform Module) 2.0* provides commercial-grade protection and storage for encryption keys to verify your device.
Manageability you can count on: Easy access to Dell BIOS offers broad manageability to configure your system to your specifications.
Security made easy: The fingerprint reader with Windows Hello allows you to log in securely with one touch – no passwords necessary.
Accident protection: A free-fall sensor locks the hard drive and prevents data from being lost or damaged if your laptop is shaken or dropped.
No IT, no problem: Optional Dell ProSupport or ProSupport Plus offers 24x7 direct access to advanced-level technicians to help you troubleshoot and resolve issues in no time*.
























































Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 20 expert reviews for DELL Vostro 5471 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Nordic Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
|
0%
|
Source | Review comments | Score |
---|---|---|
chip.com.my
Updated:
2019-11-20 09:44:27 |
When it comes to corporate companies, many would want to furnish their executives with notebooks that are secured. Dell's Vostro series is designed with this in mind, with the latest that we have for review – the Vostro 14 5471 – also good for simple vide...
![]() ![]() ![]() |
0%
|
laptopmedia.com
Updated:
2019-11-20 09:44:27 |
The Vostro 14 5471 packs all the usual features for a business notebook – a hardware TPM and optional fingerprint sensor for security, a free-fall sensor that locks the hard drive if it detects it falling, an easy to navigate BIOS with lots of information...
![]() ![]() ![]() |
0%
|