location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KA8288 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA8288
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA8288
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792008962 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:58:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN KA8288 user manual (8.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KA8288 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting Black
  • - Keyboard port type: USB Mouse port type: USB Video port type: HDMI
  • - Full HD+ 1920 x 1200 pixels
  • - Housing material: Metal
  • - DC 6.53 W
More>>>
Ports & interfaces
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
HDMI
HDMI ports quantity
2
USB connector type
USB Type-A
Serial port type
DE-9 (DB-9)
Serial ports quantity
1
Audio connections
Yes
Headphone outputs
1
Number of microphone inputs
1
DC-in jack
Yes
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
Performance
HD type *
Full HD+
Maximum resolution *
1920 x 1200 pixels
Video bandwidth
60 Hz
Design
Rack mounting *
Yes
Product colour *
Black
Housing material
Metal
LED indicators
Power
Design
Push button
Yes
Display
Built-in display *
No
Power
Power source
DC
Input voltage
5 V
Power consumption (typical)
6.53 W
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
155.4 mm
Depth
174.2 mm
Height
28.8 mm
Weight
800 g
Packaging content
Cables included
AC
Manual
Yes
AC adapter included
Yes
Brand Image Product code Product Stock Price from
ATEN CN9000 KVM switch Black ATEN CN9000 KVM switch Black
(show image)
CN9000 CN9000 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CN9950 KVM switch Black ATEN CN9950 KVM switch Black
(show image)
CN9950 CN9950 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CN9600 KVM switch Black ATEN CN9600 KVM switch Black
(show image)
CN9600 CN9600 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1116VA KVM switch Rack mounting Black ATEN KN1116VA KVM switch Rack mounting Black
(show image)
KN1116VA KN1116VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1108VA KVM switch Rack mounting Black ATEN KN1108VA KVM switch Rack mounting Black
(show image)
KN1108VA KN1108VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1132V KVM switch Rack mounting Black, Grey ATEN KN1132V KVM switch Rack mounting Black, Grey
(show image)
KN1132V KN1132V 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1000A KVM switch Black ATEN KN1000A KVM switch Black
(show image)
KN1000A KN1000A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CN8000A KVM switch Black ATEN CN8000A KVM switch Black
(show image)
CN8000A CN8000A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4140VA KVM switch Rack mounting Black, Grey ATEN KN4140VA KVM switch Rack mounting Black, Grey
(show image)
KN4140VA KN4140VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4124VA KVM switch Rack mounting Black, Grey ATEN KN4124VA KVM switch Rack mounting Black, Grey
(show image)
KN4124VA KN4124VA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)