location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 3390 Intel® Core™ i3 i3-8130U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro US International Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3390
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N014L3390132IN1EMEA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:49:57
The date of the most recent change of this product data-sheet in Icecat.
DELL N014L3390132IN1EMEA user manual (10.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Start Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Compliance Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Global Product Compliance and Environmental Affairs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 3390 Intel® Core™ i3 i3-8130U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro US International Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Hybrid (2-in-1) Convertible (Folder) Black
  • - Intel® Core™ i3 i3-8130U 2.2 GHz Processor cores: 2
  • - Touchscreen 33.8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 42 Wh 45 W
  • - Windows 10 Pro 64-bit
More>>>
Design
Colour name
Black
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Market positioning
Business
Display
Touchscreen type
Capacitive
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
8th gen Intel® Core™ i3
Processor model *
i3-8130U
Processor cores
2
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
2.2 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-6000 Mobile Processor Series
Processor codename
Kaby Lake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Audio chip
Realtek ALC3253
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
2x2
WLAN controller model
Qualcomm QCA61x4A
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ports & interfaces
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Keyboard language
US International
Software
Operating system architecture
64-bit
Drivers included
Yes
Trial software
Microsoft Office, McAfee
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 42 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SSSR2UW
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
137977
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
42 Wh
Battery voltage
11.4 V
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.31 A
AC adapter output voltage
19.5 V
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Weight & dimensions
Width
324 mm
Depth
224.8 mm
Height (front)
1.95 cm
Height (rear)
2.04 cm
Weight *
1.57 kg
Packaging content
AC adapter included *
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
Maximum internal memory (64-bit)
16 GB
Memory upgrade note
Additional memory sold separately
Source Testseek summary Average rating
Reviews
Updated:
2019-11-27 21:50:07
Uk has collected 10 expert reviews for DELL Latitude 3390 Intel® Core™ i3 i3-8130U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro US International Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
notebookcheck.net
Updated:
2019-11-27 21:50:06
Solid convertible! The Dell Latitude 3390 is a compact 13.3-inch convertible laptop that offers decent performance but poor battery life. Read on to find out how the Latitude 3390 shapes up elsewhere in this detailed review...
Good stable viewing angles, Windows Hello certified IR camera, Comparatively low power consumption, backlit keyboard, quiet fans under load, decent speakers, well-built, USB Type-C PD and DisplayPort...
Bad PWM, low colour space coverages, high Delta E 2000 deviations, dim display, cooling system overwhelmed quickly under load, slow SD card reader, no optional LTE...
83%
Laptopmag.com
Updated:
2019-11-27 21:50:06
Do you need a bare-bones 2-in-1 that's relatively inexpensive? Perfect, because that's all the Dell Latitude 3390 2-in-1 has to offer. With our configuration, you forgo power with a 7th Gen Intel Core i3 processor, but you get a decent solid-state drive a...
Good Simple but neat design, Relatively affordable...
Bad Ugly glare on display, Awkward keyboard, Short battery life, No pen support...
Bottom line While the Dell Latitude 3390 2-in-1 is relatively cheap and has a neat design, it pales in comparison to its competitors at every angle...
50%