location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 3225C001 camera cable 4 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3225C001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3225C001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292124224
Category:
Cables to connect cameras to a device such as a computer or a printer.
Camera Cables Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2025 11:24:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon 3225C001 camera cable 4 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 m
  • - IFC-400U
  • - Input connection type: USB 2.0 Type-C
  • - Output connection type: USB 2.0 Type C
  • - Male/Male
  • - Brand compatibility: Canon
  • - Black
More>>>
Features
Cable length *
4 m
Input connection type
USB 2.0 Type-C
Output connection type
USB 2.0 Type C
Connector gender
Male/Male
Features
Product colour *
Black
Cable type
IFC-400U
Brand compatibility
Canon
Compatibility
Canon EOS R
Brand Image Product code Product Stock Price from
Canon IFC-40AB III camera cable 0.4 m Black Canon IFC-40AB III camera cable 0.4 m Black
(show image)
3226C001 IFC-40AB III 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Suomi 2 distributor(s)