location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-9460CDN multifunction printer Laser A4 2400 x 600 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-9460CDN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-9460CDN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766695008 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2025 20:12:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-9460CDN multifunction printer Laser A4 2400 x 600 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 24 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB Star Sapphire 400 MHz
  • - 27.5 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Duplex print speed (black, normal quality, A4/US Letter)
7 ppm
Warm-up time
33 s
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
16 s
Economical printing
Yes
Secure printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
24 cpm
Copy speed (colour, normal quality, A4)
24 cpm
Time to first copy (black, normal)
19 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File, FTP, Image, OCR
Scan speed (black)
1.99 ppm
Image formats supported
BMP, JPG, TIF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Colour faxing
Fax transmission speed
2.5 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
300
Fax forwarding
Yes
Fax broadcasting
258 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Fax coding methods
JBIG, MH, MMR, MR
Caller ID
Yes
Features
Digital sender
No
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
BR-Script 3, PCL 6
Country of origin
China
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Legal
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
384 MB
Card reader integrated
No
Internal memory *
128 MB
Processor family
Star Sapphire
Processor frequency
400 MHz
Sound pressure level (printing)
57 dB
Sound power level (standby)
33 dB
Mac compatibility
Yes
Design
Product colour *
Black, Ivory
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
7.01 cm (2.76")
Touchscreen
No
Display number of lines
5 lines
Display number of characters
16
Power
Power consumption (average operating)
570 W
Power consumption (PowerSave)
1.7 W
Power consumption (standby)
70 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
583 mm
Depth
654 mm
Height
671 mm
Weight
27.5 kg
Packaging data
Package weight
32.5 kg
Packaging content
Drivers included
Yes
Logistics data
Pallet gross height
10.8 cm
Pallet gross weight
59.6 kg
Master (outer) cases per pallet
4 pc(s)
Layers per pallet
2 pc(s)
Products per pallet
4 pc(s)
Technical details
Master (outer) cases per pallet layer
2 pc(s)
Pallet type
800 x 1200 mm
Other features
Dimensions (WxDxH)
410 x 503 x 492 mm
PictBridge
No
Web-based management
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
585 x 676 x 660 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 02:10:26
Uk has collected 3 expert reviews for Brother MFC-9460CDN multifunction printer Laser A4 2400 x 600 DPI 24 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itproportal.com
Updated:
2013-05-04 01:03:45
Ever since it barged its way into a printer market dominated by the likes of Canon, Kodak, HP and Xerox, Brother has established a deserved reputation for producing sturdy, reliable printers with a general emphasis on speed and efficiency. It comes as no...
Bottom line The undoubted strengths of the Brother MFC-9460CDN multifunction printer are its rapid print speeds and the quality of its mono copies but it's let down by poor photo prints and less than helpful LCD. Pros: Very fast speeds and black ink quality Cons: Lo...
0%
pcmag.com
Updated:
2011-08-21 02:10:26
The Brother MFC-9460CDN ($600 street) is a color laser MFP (multifunction printer) geared to small businesses, which offers decent speed and solid text and graphics quality. Its photo quality is weak, but if photo printing isn't a priority for your bus...
Good Good speed and feature set. Solid text and graphics quality.
Bad Sub-par photo quality. No memory-card slots.
Bottom line The Brother MFC-9460CDN offers good speed and solid text and graphics quality to businesses looking for a color laser MFP. Buy it now...
70%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)