location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington ClickSafe Keyed Laptop Lock — Single

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ClickSafe Keyed Laptop Lock — Single
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64639S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252292122
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K64639S user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington ClickSafe Keyed Laptop Lock — Single
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Key Kensington 1.5 m
  • - ClickSafe
  • - Best uses: Laptop
  • - Steel
  • - Black
More>>>
Strong Lock Head

Tested against the most rigorous and thorough standards in the industry, the lock is tamper-resistant and will durably perform time after time

Anti-Tampering System

The disk-style lock utilizes a built-in defense system that is nearly impossible to bump or pick, resisting attempts at tampering

ClickSafe® Locking Technology

After the ClickSafe Security Anchor featuring a T-Bar has been securely mounted into the Kensington Security Slot on your device, the ClickSafe lockhead can be attached in a single click with one hand, providing an unparalleled level of security and higher employee compliance

Cut-Resistant Cable

Made of engineered carbon steel and sheathed in protective plastic, it offers the same level of cut-resistance and theft-resistance of much thicker cables while providing easier mobility

Register & Retrieve

Kensington’s online key registration program that allows for quick, secure and easy key replacement if it ever gets lost or stolen

One-Handed Operation

With a simple click onto the ClickSafe Security Anchor on your device, the lock is securely attached without the need to use a key

Single Keyed

Provides administrative access that is designed for high-level and convenient on-site security. This solution secures equipment using identical locks that can only be unlocked by IT key-holders. One master key opens all locks, giving your IT manager ultimate control and access.

Features
Product colour *
Black
Best uses *
Laptop
Lock type *
Key
Cable lock slot type
Kensington
Cable lock security features
ClickSafe
Material
Steel
Cable type
Standard
Suitable for
Chromebooks; Notebook
Weight & dimensions
Cable length *
1.5 m
Cable diameter
5 mm
Packaging data
Package weight
230 g
Package dimensions (WxDxH)
13 x 25 x 203 mm
Logistics data
Harmonized System (HS) code
83014090
Technical details
Cable construction
7x7
Country Distributor
France 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)