location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7360 Black Chrome 92 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7360 Black Chrome
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0039352
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 7360 Black Chrome 92 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 128 x 160 pixels
  • - Rear camera resolution (numeric): 0.3 MP
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 760 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:18:35
Uk has collected 10 expert reviews for Nokia 7360 Black Chrome 92 g and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Mobile88.com
Updated:
2016-12-29 21:57:31
This one is the standard candybar model in the L’Amour collection, Nokia’s second set of fashion-themed phones. It is also the cheapest among the three, probably because it only sports a 65K colour screen and a 0.3 megapixel CMOS camera.
80%
Mobile88.com
Updated:
2011-08-02 09:18:35
This one is the standard candybar model in the L’Amour collection, Nokia’s second set of fashion-themed phones. It is also the cheapest among the three, probably because it only sports a 65K colour screen and a 0.3 megapixel CMOS camera.
80%
mobileburn.com
Updated:
2011-08-02 09:18:35
Though it didnt get a boost in technical specifications for Nokias Lamour refresh, Jin nevertheless took the well designed 7360 for a spin. Unfortunately, the handset just cant compare to the competition.
Good Nice physical design, simple/familiar user interface, small/light...
Bad Outdated UI, poor camera, no Bluetooth...
Bottom line The 7360 has to be Nokias weakest effort for 2006. What were they thinking when they included it in the Lamour 2 collection without even updating it in the slightest bit? A new pink colour scheme doesnt help it in any way. It has a poor camera and a...
75%
slashphone.com
Updated:
2011-08-02 09:18:35
Love. That’s the name of Nokia’s latest series of designer phones in French, and really, the notion can’t get any more mushy, or phones any more flowery. L’amour is a daring move by Nokia but certainly well-aimed.
0%
mobile-review.com US
Updated:
2011-08-02 09:18:35
The beginning model of the series is considered the most democratic both in price and appearance is endowed with a standard set of functions. The company stresses its product can play MP3 melodies, which are possible for setting as a call signal, integ...
0%