location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K33346US-CL mobile device charger Mobile phone, MP3, Netbook, Laptop, PDA Black AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K33346US-CL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33346US-CL
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2022 08:50:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington K33346US-CL mobile device charger Mobile phone, MP3, Netbook, Laptop, PDA Black AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Mobile phone, MP3, Netbook, Laptop, PDA
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
  • - 110 - 220 V 550 W
More>>>
Performance
Charger compatibility *
Mobile phone, MP3, Netbook, Laptop, PDA
Power source type *
AC
USB 2.0 ports quantity
1
Charger type *
Indoor
Design
Product colour *
Black
Power
Input voltage
110 - 220 V
Maximum power
550 W
Other features
Built-in battery
No
Brand Image Product code Product Stock Price from
Kensington PowerBolt™ 2.6 Car Charger — Black Kensington PowerBolt™ 2.6 Car Charger — Black
(show image)
K38226WW PowerBolt™ 2.6 Car Charger — Black