location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Standard Proofing Paper 240 , A3++ (100 sheets)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Proofing Paper 240 , A3++ (100 sheets)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045193
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946474243
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:30:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Standard Proofing Paper 240 , A3++ (100 sheets)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - 240 g/m²
  • - 100 sheets
More>>>
Features
Recommended usage *
Universal
Sheets per pack *
100 sheets
Media weight *
240 g/m²
Weight & dimensions
Package width
340 mm
Package depth
563 mm
Package height
35 mm
Package weight
4.85 kg
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Logistics data
Pallet height (UK)
6.23 m
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
6.23 m
Products per pallet (UK)
114 pc(s)
Products per pallet layer
3 pc(s)
Products per pallet layer (UK)
3 pc(s)
Other features
Products per pallet
90 pc(s)
Country of origin
Germany
Quantity per pack
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
Worldwide 1 distributor(s)