More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPod In-Ear Headphones
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9394G/B
Category:
Headphones & Headsets

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
49303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
18 Jan 2024 17:32:03
The date of the most recent change of this product data-sheet in Icecat.
No information available on Specs
Login or signup for Full Icecat
to access all product specs
to access all product specs
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 8 expert reviews for Apple iPod In-Ear Headphones Wired and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
55%
|
Source | Review comments | Score |
---|---|---|
geardiary.com
Updated:
2011-07-30 05:10:21 |
Close-up of the Apple IEH. It is not entirely clear in this photo how the controller looks, so head over to the Apple website to get a better view. The controller better and it can pause/play/skip/answer and adjust the volume...
|
0%
|
gamerwok.com
Updated:
2011-07-30 05:10:24 |
Last October, Apple announced a pair of brand new, redesigned, in-ear dual driver headphones that would come with an integrated mic and on wire remote controls. It was accompanied by a $80 US price tag. There have been many reviews and also vocal oppos...
![]() |
0%
|
ilounge.com
Updated:
2011-07-30 05:10:30 |
For the first time since we began to publish our Buyers’ Guides three years ago, we are actively recommending Apple’s iPod Earphones as a replacement for… Apple’s iPod Earphones. If you have an older iPod, you most certainly have...
|
70%
|
macworld.com
Updated:
2011-07-30 05:10:38 |
These little in-ear-canal buds from Apple are a bit of a step up in sound quality from the stock earbuds that came with your iPod -- if you can get a good seal, which can be very difficult, even with the included small, medium, and large earpieces. If...
|
40%
|
Brand | Image | Product code | Product | Stock | Price from |
Apple |
![]() (show image) |
TP376ZM/A | Nike Sport Vapor Earhook |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|