location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE J9549A network switch Managed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J9549A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9549A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505287613 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE J9549A network switch Managed
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed
  • - Basic switching RJ-45 Ethernet ports quantity: 20
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - Switching capacity: 1 Gbit/s
  • - Stackable
More>>>
Brand Image Product code Product Stock Price from
HPE

HPE 5406R-8XGT/8SFP+ (No PSU) v2 zl2 Managed L3 10G Ethernet (100/1000/10000) 4U Grey
(show image)
J9868A#ABB 5406R-8XGT/8SFP+ (No PSU) v2 zl2 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 5412R-92G-PoE+/4SFP (No PSU) v2 zl2 Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 7U Grey
(show image)
J9826A#ABB 5412R-92G-PoE+/4SFP (No PSU) v2 zl2 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 5412R-92G-PoE+/2SFP+ (No PSU) v2 zl2 Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 7U Grey
(show image)
J9825A#ABB 5412R-92G-PoE+/2SFP+ (No PSU) v2 zl2 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 5406R-44G-PoE+/4SFP (No PSU) v2 zl2 Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 4U Grey
(show image)
J9824A#ABB 5406R-44G-PoE+/4SFP (No PSU) v2 zl2 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 5406R-44G-PoE+/2SFP+ (No PSU) v2 zl2 Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 4U Grey
(show image)
J9823A#ABB 5406R-44G-PoE+/2SFP+ (No PSU) v2 zl2 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 5412R zl2 Managed L3 7U Grey
(show image)
J9822A#ABB 5412R zl2 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 5406R zl2 Managed L3 Power over Ethernet (PoE) 4U Grey
(show image)
J9821A#ABB 5406R zl2 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 5406R-44G-PoE+/4SFP (No PSU) v2 zl2 Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 4U Grey
(show image)
J9824A#0D1 5406R-44G-PoE+/4SFP (No PSU) v2 zl2 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 5412R zl2 Managed L3 Gigabit Ethernet (10/100/1000) 7U Grey
(show image)
J9822A#0D1 5412R zl2 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 5412R-92G-PoE+/2SFP+ (No PSU) v2 zl2 Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 7U Grey
(show image)
J9825A#0D1 5412R-92G-PoE+/2SFP+ (No PSU) v2 zl2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)