location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LS-39E calculator Display Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS-39E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4046A002
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LS-39E calculator Display Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Display Grey
  • - 8 digits
  • - LR54
More>>>
Design
Type *
Display
Product colour *
Grey
Display
Display size (HxV)
55.5 x 15 mm
Digit comma separator
Yes
Digit comma separator format
Standard (3 digits)
Digits *
8 digits
Memory
Memory type
1
Power
Battery type
LR54
Weight & dimensions
Weight
65.5 g
Dimensions (WxDxH)
116 x 70 x 8 mm
Brand Image Product code Product Stock Price from
Canon HS-1200TS calculator Display Silver Canon HS-1200TS calculator Display Silver
(show image)
7438A001 HS-1200TS 0.00
(excl. VAT)
0 (incl. VAT)
Canon Bubble Jet Printing BP37-DTS calculator Display Grey Canon Bubble Jet Printing BP37-DTS calculator Display Grey
(show image)
8011A001 Bubble Jet Printing Calculator BP37-DTS 0.00
(excl. VAT)
0 (incl. VAT)
Canon MP120-LTS calculator Display Grey Canon MP120-LTS calculator Display Grey
(show image)
8294A001 MP120-LTS 0.00
(excl. VAT)
0 (incl. VAT)
Canon HS-1200T calculator Display Grey Canon HS-1200T calculator Display Grey
(show image)
8509A001 HS-1200T 0.00
(excl. VAT)
0 (incl. VAT)
Canon LC-210L calculator Display Blue, White Canon LC-210L calculator Display Blue, White
(show image)
5931A001 LC-210L 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-270H calculator Display Silver Canon LS-270H calculator Display Silver
(show image)
5932A003 LS-270H 0.00
(excl. VAT)
0 (incl. VAT)