location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon KS-1200TS calculator Display Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KS-1200TS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8508A002 show
Show alternative article codes used in the online market place
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon KS-1200TS calculator Display Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Display Grey
  • - 12 digits
  • - CR2032
More>>>
Design
Type *
Display
Product colour *
Grey
Display
Display size (HxV)
89.5 x 25 mm
Digits *
12 digits
Memory
Memory type
1 + GT
Power
Battery type
CR2032
Weight & dimensions
Weight
183 g
Dimensions (WxDxH)
172 x 107 x 24 mm
Brand Image Product code Product Stock Price from
Canon WS-2222 calculator Desktop Display Black Canon WS-2222 calculator Desktop Display Black
(show image)
8290A001 WS-2222 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-10E calculator Display Grey Canon LS-10E calculator Display Grey
(show image)
4037A006 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LC-8E calculator Display Grey Canon LC-8E calculator Display Grey
(show image)
4042A006 LC-8E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120L calculator Display Canon LS-120L calculator Display
(show image)
5938A005 LS-120L 0.00
(excl. VAT)
0 (incl. VAT)
Canon BP-36LTS calculator Grey Canon BP-36LTS calculator Grey
(show image)
7828A001 BP-36LTS 0.00
(excl. VAT)
0 (incl. VAT)
Canon TX-1210E calculator Desktop Financial Black Canon TX-1210E calculator Desktop Financial Black
(show image)
4100A001 TX-1210E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120L calculator Desktop Display Purple, Silver Canon LS-120L calculator Desktop Display Purple, Silver
(show image)
5938A001 LS-120L 0.00
(excl. VAT)
0 (incl. VAT)
Canon TP1200-LTS calculator Grey Canon TP1200-LTS calculator Grey
(show image)
7697A001 TP1200-LTS 0.00
(excl. VAT)
0 (incl. VAT)
Canon HS-1200RS calculator Display Silver Canon HS-1200RS calculator Display Silver
(show image)
8288A001 HS-1200RS 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120PC calculator Desktop Display Grey Canon LS-120PC calculator Desktop Display Grey
(show image)
8462A001 LS-120PC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)