location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO FlexScan® 19 inch LCD computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FlexScan® 19 inch LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S1961-GY
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2024 17:23:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO FlexScan® 19 inch LCD computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 20 ms 250 cd/m² 1500:1
  • - 38 W
More>>>
Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
20 ms
Contrast ratio (typical) *
1500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.294 x 0.294 mm
Horizontal scan range
24.8 - 80 kHz
Vertical scan range
50 - 75 Hz
Viewable size diagonal
48.1 cm
Digital horizontal frequency
31 - 64 kHz
Digital vertical frequency
59 - 61 Hz
Design
Product colour *
Grey
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
1
DVI-D ports quantity
1
Audio input
Yes
Audio output
Yes
Ergonomics
Adjustable height (max)
10 cm
Swivel angle range
35
Tilt angle range
30
Plug and Play
Yes
Power
Power consumption (typical) *
38 W
Power consumption (PowerSave)
1 W
Weight & dimensions
Width (with stand)
392 mm
Depth (with stand)
205 mm
Height (with stand)
405 mm
Weight (with stand)
6.8 kg
Width (without stand)
392 mm
Depth (without stand)
60 mm
Height (without stand)
333 mm
Weight (without stand)
4.7 kg
Packaging content
Cables included
USB
Other features
Display viewable area (HxV)
376 x 301 mm
Power management
VESA DPMS, DVI-DMPM
Certification
CE, TÜV GS, TÜV Ergonomics, ISO 13406-2,TCO’03