location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart UPS 750 VA uninterruptible power supply (UPS) 0.75 kVA 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart UPS 750 VA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUA750 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304212676 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:37:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Smart UPS 750 VA uninterruptible power supply (UPS) 0.75 kVA 500 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.75 kVA 500 W
  • - Sealed Lead Acid (VRLA)
  • - Black
More>>>
Features
Output power capacity *
0.75 kVA
Output power *
500 W
Surge energy rating
340 J
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
4.8 min
Typical backup time at half load
16.4 min
Battery recharge time
3 h
Replacement battery cartridge
RBC48
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Certificates
Certification
C-tick, CE, EN 50091-1, EN 50091-2, EN 55022, GOST, IEC 60950, VDE
Weight & dimensions
Weight
13.2 kg
Packaging data
Package weight
14.6 kg
Other features
I/O ports
DB-9 RS-232; USB
Input connection type
IEC-320-C14
Dimensions (WxDxH)
137 x 358 x 157 mm
Nominal output voltage
120 V
Nominal input voltage
120 V
Filtering
Yes
Package dimensions (WxDxH)
273 x 495 x 279 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:47:28
Uk has collected 6 expert reviews for APC Smart UPS 750 VA uninterruptible power supply (UPS) 0.75 kVA 500 W and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
brighthub.com
Updated:
2011-09-25 12:47:27
Does your PC or laptop seem to bristle with accessories like external drives, a sound system, printer, and flat-bed scanner? Have you wished for an easy way to turn off all these accessories at once - with the computer itself? Here we look at a smart...
Bottom line APC Back-UPS ES 750G Back-up Battery System Review (Page 3 of 3) Review of APC Back-UPS® ES 750G by Lamar Stonecypher (18,905 pts ) , published Jun 10, 2009 Leave a comment Heres how one accesses the Threshold settings:Plug the Back-UPS into power...
100%
consumerelectronicsnet.com
Updated:
2011-09-25 12:47:27
Money is tight right now and in times like these we try and make do with what we have and keep things working as long as possible. Its also nice to save a little money here and there when we can. So how does a UPS (uninterrupted power supply) fit into...
0%
jordanitservices.co.uk
Updated:
2011-09-25 12:47:27
Robert Jensen Money is tight right now and in times like these we try and make do with what we have and keep things working as long as possible. Its also nice to save a little money here and there when we can. So how does a UPS (uninterrupted power sup...
0%
macnews.com
Updated:
2011-09-25 12:47:27
The US$99 APC Back-UPS ES 750 is an UPS that provides battery backup and surge protection to connected equipment while saving electricity, according to the folks at APC. That’s true though there’s one big drawback. More on that in a m...
75%
pcmag.com
Updated:
2011-09-25 12:47:28
The APC-MGE Back-UPS ES 750 is a product with a pedigree: several years of desktop power and surge protection. In this latest iteration, APC has added a touch of green with the inclusion of new Master Control outlets, which sense whether the host PC...
Good Using APCs Master Control technology, three special outlets cut peripheral power when a device plugged into a Master Control outlet is turned off. APCs PowerChute software easily manages alerts and graceful shutdowns in the event of power loss. Six of ten...
Bad The Master Control sockets dont have battery backup, rendering them less useful. The UPS powers a typical desktop configuration for only about a third of the rated battery time.
Bottom line APC touts the new Back-UPS ES 750 as the first green UPS, because it can turn off power to peripherals when the host desktop shuts down or goes to sleep. Although a lack of battery power behind this technology limits its usefulness, the ES 750 is a fin...
60%
Country Distributor
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)