location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-9070 multifunction printer Laser A4 600 x 600 DPI 10 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-9070
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-9070 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766601962
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:27:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-9070 multifunction printer Laser A4 600 x 600 DPI 10 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 600 x 600 DPI
  • - A4 10 ppm
  • - Mono copying Mono scanning Mono faxing
  • - Internal memory: 8 MB Built-in processor RISC 100 MHz
  • - 8.88 kg
More>>>
Printing
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
200 x 300 DPI
Copy speed (black, normal quality, A4)
10 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Mono scanning
Greyscale levels
256
TWAIN version
Twain Compliant
Fax
Faxing *
Mono faxing
Modem speed
14.4 Kbit/s
Features
Digital sender
No
Number of print cartridges *
1
Country of origin
China
Input & output capacity
Maximum input capacity
200 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
Parallel
Parallel ports quantity
1
Performance
Internal memory *
8 MB
Built-in processor
Yes
Processor family
RISC
Processor frequency
100 MHz
Mac compatibility
Yes
Compatibility
PC & Mac
Design
Market positioning *
Home & office
Weight & dimensions
Width
454 mm
Depth
375 mm
Height
519 mm
Weight
8.88 kg
Packaging data
Package weight
11.2 kg
Other features
I/O ports
Interface for connecting external telephone answering devices Parallel cable port USB (Universal Serial Bus) cable port
Networking features
No
Dimensions (WxDxH)
395 x 359 x 243 mm
Modem type
ITU-T G3
Compatible operating systems
Compatible with Windows 95 / 98 / 98SE / Me / WinNT 4.0WS / 2000 Professional / MacOS 8.5-9.1
Colour all-in-one functions
No