More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TuneBase FM for iPod
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8Z049EABLK

Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
61142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
04 Apr 2019 06:53:41
The date of the most recent change of this product data-sheet in Icecat.
No information available on Specs
Login or signup for Full Icecat
to access all product specs
to access all product specs
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 6 expert reviews for Belkin TuneBase FM for iPod and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
68%
|
Source | Review comments | Score |
---|---|---|
macworld.co.uk
Updated:
2013-10-06 02:09:54 |
The Belkin TuneBase FM is a diminutive but chunky looking item and emulates the iLuv FM Transmitter on the grandiose box shots. Once out of the packaging, the TuneBase FM feels pretty sturdy too with some solid control buttons located on each side of...
![]() ![]() |
60%
|
about.com
Updated:
2013-10-06 02:09:53 |
Works withiPhoneiPods with dock connectors The GoodCharges iPod/iPhone while in useEasy-to-use play/pause buttonAdjustable arm The BadDoesn’t always find the clearest stationAwkward industrial design for some carsPro setting adds high-pitched whine The...
![]() |
70%
|
ipodobserver.com
Updated:
2013-10-06 02:09:58 |
Belkins TuneBase FM is an FM transmitter that lets you charge, power, and listen to your iPod in the car by sending its output to your FM stereo. While it seems like every iPod accessory maker offers a product like this, TuneBase FM has a few unique f...
|
80%
|
macworld.com
Updated:
2013-10-06 02:10:00 |
This product was reviewed as part of a comprehensive roundup of 30 FM transmitters. Please visit the full article using the link below. ?Christopher Breen Read Full Review Supports Apples Universal Dock Adapter: No Playlist Product Guide...
|
60%
|
Laptopmag.com
Updated:
2013-10-06 02:10:02 |
Belkins TuneBase FM combines a high-quality FM transmitter with a car charger, making it easy to hear your tunes through your cars stereo while keeping your iPod or iPod nano fully juiced. The device features four programmable preset buttons so that...
|
0%
|
ilounge.com
Updated:
2013-10-06 02:10:06 |
Three-in-one car accessories and iPods have come a long way over the last year. By adding gooseneck mounts to iPod charging and audio output adapters, many manufacturers have radically improved the looks and quality of their all-in-one car accessories...
![]() ![]() ![]() |
70%
|
Brand | Image | Product code | Product | Stock | Price from |
Apple |
![]() (show image) |
F8Z075EABLK | Belkin TuneFM for iPod, Black |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|