location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AL-C2600 Waste Toner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-C2600 Waste Toner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050233
Category:
Container which collects excess toner that is produced during printing.
Toner Collectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:13:41
The date of the most recent change of this product data-sheet in Icecat.
Features
Country of origin
China
Weight & dimensions
Weight
478 g
Dimensions (WxDxH)
333 x 325 x 55 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
325 mm
Package depth
335 mm
Package height
52 mm
Package weight
450 g
Logistics data
Products per pallet
240 pc(s)
Products per pallet layer
6 pc(s)
Logistics data
Products per pallet layer (UK)
9 pc(s)
Products per pallet (UK)
360 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.2 m
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.2 m
Master (outer) case width
325 mm
Master (outer) case length
333 mm
Master (outer) case height
55 mm
Products per master (outer) case
1 pc(s)