location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ERC38B Ribbon Cartridge for TM-U200/U210/U220/U230/U300/U375, black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson ERC38B Ribbon Cartridge for TM-U200/U210/U220/U230/U300/U375, black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C43S015374 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343812628 show
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 477414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2025 05:42:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson ERC38B Ribbon Cartridge for TM-U200/U210/U220/U230/U300/U375, black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brand compatibility: Epson
  • - Black
  • - 1 pc(s)
More>>>
Performance
Colour
No
Printing colours
Black
Product colour
Black
Country of origin
China
Brand compatibility
Epson
Compatibility *
Epson TM-300A/B/C/D Epson TM-U210A/B/D
Weight & dimensions
Weight
50 g
Packaging data
Package width
80 mm
Packaging data
Package depth
134 mm
Package height
30 mm
Quantity per pack
1 pc(s)
Other features
Dimensions (WxDxH)
78 x 27 x 129 mm
Logistics data
Products per pallet
4320 pc(s)
Products per pallet layer
1080 pc(s)
Harmonized System (HS) code
84439990
Minimum order quantity
120 pc(s)
Brand Image Product code Product Stock Price from
Epson RC-R1BNA 100mm Black Ribbon Epson RC-R1BNA 100mm Black Ribbon
(show image)
C53S635001 RC-R1BNA 100mm Black Ribbon 0.00
(excl. VAT)
0 (incl. VAT)
Epson ERC15B Ribbon Cartridge for M-170 Mechanisms, black Epson ERC15B Ribbon Cartridge for M-170 Mechanisms, black
(show image)
C43S015430 Epson ERC15B Ribbon Cartridge for M-170 Mechanisms, black 0.00
(excl. VAT)
0 (incl. VAT)
Epson ERC05B Ribbon Cartridge for M-150, M-150II, black Epson ERC05B Ribbon Cartridge for M-150, M-150II, black
(show image)
C43S015352 Epson ERC05B Ribbon Cartridge for M-150, M-150II, black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Deutschland 4 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Portugal 1 distributor(s)