location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser 2600DN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser 2600DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C585031BY
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser 2600DN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 30 ppm
  • - Maximum duty cycle: 120000 pages per month
  • - Total input capacity: 650 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 350 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
15.3 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
9.3 s
Features
Maximum duty cycle *
120000 pages per month
Country of origin
China
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Maximum input capacity
1150 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Letter
Envelopes sizes
DL
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100 Microsoft Network
Management protocols
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, Rendezvous (mDNS), SNTP, SSDP NetBEUI, NetWare & AppleTalk: SNMP
Performance
Internal memory *
64 MB
Maximum internal memory
512 MB
Processor frequency
350 MHz
Power
Power consumption (standby)
99 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
35 kg
Dimensions (WxDxH)
447 x 518 x 538 mm
Packaging data
Package width
570 mm
Package depth
740 mm
Package height
1260 mm
Package weight
53.7 kg
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
2 pc(s)
Products per pallet
2 pc(s)
Pallet length (UK)
74.2 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
2 pc(s)
Other features
Mac compatibility
Yes
Standard media sizes
GLT, HLT, C5, C6, Com-#10, DL, Monarch,ISO-B5; 98 x 148mm - 216 x 297mm
Acoustic pressure emissions
56 dB
Power requirements
220-240V, 50/60Hz, 6A
Internal modem
No
Networking features
10/100 Base TX Ethernet
Power consumption (active)
900 W
Compatible operating systems
Windows 98 Windows Me Windows XP Windows 2000 Windows Server 2003 Windows NT 4.0 Mac OS 9.X Mac OSX 10.1.2
Emulations
ESC/Page Colour, ESC/Page, PCL6, ESC/P2, FX, IBM Mode I239X, Adobe PostScript 3
Quantity per pack
1 pc(s)