location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Enhanced Matte Paper, DIN A4, 192g/m², 250 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enhanced Matte Paper, DIN A4, 192g/m², 250 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041718
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343839830 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 10:03:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Enhanced Matte Paper, DIN A4, 192g/m², 250 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4
  • - 192 g/m²
  • - Finish type: Matt
  • - 250 sheets
  • - White
More>>>
Features
Paper size
A4
Product colour
White
Finish type *
Matt
Media weight *
192 g/m²
Sheets per pack
250 sheets
Compatible products
SureColor SC-T7200D SureColor SC-T7200 SureColor SC-T5405 SureColor SC-T5400M 240V SureColor SC-T5400 SureColor SC-T5200PS SureColor SC-T5200D-PS SureColor SC-T5200D) SureColor SC-T5200 SureColor SC-T5200 SureColor SC-T5100N SureColor SC-T5100 SureColor SC-T3405N SureColor SC-T3405 SureColor SC-T3400N) SureColor SC-T3400 SureColor SC-T3200N SureColor SC-T3200-PS SureColor SC-T3200 SureColor SC-T3100x 240V SureColor SC-T3100N SureColor SC-T3100 SureColor SC-T3000 SureColor SC-T2100 SureColor SC-P9500 SureColor SC-P9000V SureColor SC-P9000 SureColor SC-P900 SureColor SC-P8000 SureColor SC-P800 SureColor SC-P7500 SureColor SC-P7000V SureColor SC-P7000 SureColor SC-P700 SureColor SC-P6000 SureColor SC-P600 SureColor SC-P400 SureColor SC-P20000 SureColor SC-P10000 Epson SureColor SC-T7000 Epson SureColor SC-T5000 Epson SureColor SC-T3000 Epson Stylus Pro 9900 Epson Stylus Pro 9890 Epson Stylus Pro 9880 Epson Stylus Pro 9700 Epson Stylus Pro 7900 Epson Stylus Pro 7890 Epson Stylus Pro 7880 Epson Stylus Pro 7700 Epson Stylus Pro 4880 Epson Stylus Pro 4800 Epson Stylus Pro 4450 Epson Stylus Pro 3880 Epson Stylus Pro 3800 Epson Stylus Pro 11880 Epson Stylus Photo R3000 Epson Stylus Photo R2880 Epson Stylus Photo R2400 Epson Stylus Photo R2000 Epson Stylus Photo R1900 Epson Stylus Photo R1800 Epson Stylus Photo 2100 Epson Stylus Photo 1500W Epson Stylus Photo 1400
Packaging data
Quantity per pack
1 pc(s)
Package width
215 mm
Package depth
310 mm
Package height
80 mm
Package weight
3.6 kg
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
96 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
96 cm
Products per pallet
100 pc(s)
Products per pallet (UK)
140 pc(s)
Products per pallet layer
20 pc(s)
Products per pallet layer (UK)
28 pc(s)
Master (outer) case width
463 mm
Master (outer) case length
325 mm
Master (outer) case height
192 mm
Master (outer) case gross weight
14.7 g
Products per master (outer) case
4 pc(s)
Other features
Country of origin
Japan
Country Distributor
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 4 distributor(s)
Belgium 1 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)