location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart Pro B8350 photo printer Inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart Pro B8350 Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8492
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Photosmart Pro B8350 photo printer Inkjet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office
  • - Inkjet
  • - USB port
More>>>
Printing
Print technology *
Inkjet
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (colour, draft quality, A4/US Letter)
20 ppm
Print head nozzles
672 black ink nozzles, 600 colour ink nozzles
Print speed (black, best quality, A4)
1.5 ppm
Print speed (colour, best quality, A4)
1.5 ppm
Features
Market positioning *
Home & office
Maximum duty cycle
5000 pages per month
Electromagnetic compatibility
USA (FCC Title 47 CFR Part 15 Class B), Australia and New Zealand (CTICK), Japan (VCCI), EU (CE), Taiwan (BSMI), Canada (ICES), China (CCC S&E), Korea (MIC)
Safety
EN 60950/IEC 950 Compliance (International), UL Listed (USA), CSA (Canada), GS Certified (Germany), CE Marking (Europe), B (Poland), eK (Korea), CCC S&E (China), PSB (Singapore)
Input & output capacity
Total output capacity
100 sheets
Maximum input capacity
150 sheets
Maximum input capacity for transparencies
45 sheets
Maximum input capacity for cards
45
Maximum input capacity for envelopes
Up to 15
Paper handling
Custom media sizes
76 x 127 to 330 x 1270 mm
Duplex print options
Automatic (optional)
Media dimensions (metric)
574.5 x 622 x 310 mm
Paper handling
150-sheet input tray, bypass tray, straight through paper path at the back of the printer
Recommended media weight
60 - 136 g/m²
Standard media sizes
A3 (297 x 420 mm), A3+ (330 x 482 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), B4 (250 x 353 mm), B5 (176 x 250 mm), B6 (125 x 178 mm), C6 (114 x 162 mm), 100 x 150 mm, 130 x 180 mm
Recommended media
Paper (plain, multipurpose, inkjet, photo, banner), envelopes, transparencies, labels, greeting cards, professional brochure (matte and glossy), iron-on transfers
Paper handling optional/input
Optional two-sided printing accessory
Paper handling standard/input
150-sheet input tray
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
I/O ports
1 USB - compatible with USB 2.0 specification
Performance
Internal memory
32 MB
Power
Power consumption (printing) *
60 W
Acoustic power emissions
6.6 B(A) (printing at 18 ppm)
System requirements
Minimum system requirements
Pentium II 233 MHz or higher; 256 MB RAM; 200 MB free hard disk space (recommended:1 GB MB RAM, 450 MB free harddisk space); SVGA Monitor 800 x 600, 16-bit colour (recommended: 1024 x 768, 32-bit colour); 4x CD-ROM drive; USB port and USB cable (not included); Windows 2000, XP Home, XP Professional, XP Professional x64 Edition; Internet Explorer 5.01 with SP2 and higher; Internet access recommended, Mac OS X v10.3, v 10.4 and higher; PowerPC G3, G4, G5, or Intel Core Processor (recommended: Power MAC with 2 GHz G5 or Intel Core processor); 256 MB RAM (recommended: 512 MB RAM); 500 MB free hard disk space; SVGA monitor (800 x 600, 16-bit colour; recommended: 1024 x 768, 32-bit colour); 4x CD-ROM drive; USB port
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
0 - 90%
Recommended operating temperature range (T-T)
15 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
12 kg
Packaging data
Bundled software
HP Photosmart Essential Software on CD-ROM, scrapbooking software
Package weight
15 kg
Other features
Dimensions (WxDxH)
574.5 x 408.5 x 186.1 mm
Acoustic pressure emissions
51 dB
Colour printing technology
ICC Colour Management; Prosumer UI; Adobe RGB
Control panel
3 front-panel buttons (Cancel, Resume, Power)
Package dimensions (WxDxH)
680 x 523.2 x 330 mm
Print quality (colour, best quality)
4800 DPI
Print speed (black, normal quality, A4/US Letter)
8 ppm
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Print quality, vertical alignment accuracy
+/- 0.05 mm
Standard input trays
1 plus straight through paper path
Networking features
Via HP Jetdirect external print servers
Compatible operating systems
Windows 2000, XP Home, XP Professional, XP Professional x64 Edition; Mac OS X v10.3, 10.4 and higher
Print quality (black, best quality)
1200 x 1200 DPI
Technical features
Print with or without borders in any size up to A3+ (330 x 482 mm). 7 HP Vivera Inks in box; photos resist fading for generations*. 10 x 15 cm photos in as fast as 26 seconds, A3+ photos in as fast as 3.5 minutes. Black and white photo printing with optional HP 100 Grey Photo Inkjet Print Cartridge. Full speed USB 2.0; optional Ethernet and wireless print servers. Duplex printing with optional HP Automatic Two-sided Printing Accessory. Extendable input tray, 75-sheet extendable output tray, rear paper feed, front manual feed. Print with or without borders in any size including 9 x 13 cm, 10 x 15 cm, 13 x 18 cm, A4, large panorama (215 x 610 mm) and A3+ (330 x 482 mm). 7 HP Vivera Inks in box – 6-ink photo printing, 4-ink document printing; photos resist fading longer than lab-processed photos – up to 108 years (based on Wilhelm-Research.com light-fade testing, visit www.hp.com/eur/faderesistance). 10 x 15 cm photos in as fast as 26 seconds, A3+ photos in as fast as 3.5 minutes, documents up to 23 ppm black/20 ppm colour. Black and white photo printing with optional HP 100 Grey Photo Inkjet Print Cartridge. Full speed USB 2.0; optional Ethernet and wireless print servers. Duplex printing with optional HP Automatic Two-sided Printing Accessory. Extendable input tray, 75-sheet extendable output tray, rear paper feed for thicker or wider paper, front manual feed. Organise, enhance, remove red-eye, sharpen and crop your photos with HP Photosmart Software. HP Photosmart Share included for easy photo sharing without large attachments* – friends and family simply choose which photos to download.
Typefaces
8 built-in, 4 each in portrait and landscape orientations: CG Times, CG Times Italic, Univers, Univers Italic, Courier, Courier Italic, Letter Gothic, Letter Gothic Italic (Euro Symbol supported)
Print speed (black, normal quality, A3)
5.6 ppm
Service & support
http://www.hp.com/support
Paper handling standard/output
100-sheet output tray
Print speed (colour, normal quality, A3)
3.5 ppm
Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 08:53:01
Uk has collected 1 expert review for HP Photosmart Pro B8350 photo printer Inkjet but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%