location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Pro 9470 MIDI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Pro 9470 MIDI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14401-01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487011545 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:06:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Pro 9470 MIDI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Ear-hook Headset
  • - Wireless USB connectivity Bluetooth 2.1+EDR 150 m
  • - Supraaural
  • - Microphone type: Boom
More>>>
Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
DECT connectable
Yes
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Ports & interfaces
Bluetooth
Yes
Bluetooth version
2.1+EDR
Wireless range
150 m
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Logistics data
Harmonized System (HS) code
85183000
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 19:05:12
Uk has collected 6 expert reviews for Jabra Pro 9470 MIDI and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
eweek.com
Updated:
2011-07-31 19:05:12
VOIP & TelephonyREVIEW: Jabra PRO 9470 Makes Every Phone WirelessShare By: Andrew Garcia2010-02-23Article Rating: / 0 There are 0 user comments on this VOIP & Telephony story.Rate This Article:Poor Best E-mail Print PDF VersionJabra PRO 9470 extends...
0%
vr-zone.com
Updated:
2014-05-24 05:41:40
Sometimes, having an extra hand at work really allows you to multi-task much more and make work a little less difficult. And wouldn't things be even easier if you could answer your office phone, handphone as well as computer calls all with the same hea...
Bottom line The Gigabyte X58A-UD3R sample we took hold of is just what you'd get off the store shelves of your local computer hardware retailer, and purchasing it from a shop/online store is probably the simplest way to get your hands on one. The bunch of us here...
83%
Brand Image Product code Product Stock Price from
Jabra PRO 9450 UK_HK_SG Jabra PRO 9450 UK_HK_SG
(show image)
9450-25-707-102 Jabra PRO 9450 UK_HK_SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 9450 Duo UK_HK_SG Jabra PRO 9450 Duo UK_HK_SG
(show image)
9450-29-707-102 Jabra PRO 9450 Duo UK_HK_SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 9450 Duo EMEA Headset Wireless Head-band Office/Call center Black Jabra PRO 9450 Duo EMEA Headset Wireless Head-band Office/Call center Black
(show image)
9450-29-707-101 PRO 9450 Duo EMEA 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 9450 EMEA Headset Wireless Ear-hook, Head-band Office/Call center Black Jabra PRO 9450 EMEA Headset Wireless Ear-hook, Head-band Office/Call center Black
(show image)
9450-25-707-101 PRO 9450 EMEA 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 9450 UK_HK_SG Jabra PRO 9450 UK_HK_SG
(show image)
9450-25-507-102 Jabra PRO 9450 UK_HK_SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 9450 EMEA Headset Wireless Ear-hook Office/Call center Black Jabra PRO 9450 EMEA Headset Wireless Ear-hook Office/Call center Black
(show image)
9450-25-507-101 PRO 9450 EMEA 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 9465 Duo UK_HK_SG Jabra PRO 9465 Duo UK_HK_SG
(show image)
9465-29-804-102 Jabra PRO 9465 Duo UK_HK_SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 9465 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black Jabra PRO 9465 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black
(show image)
9465-29-804-101 PRO 9465 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 9470 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black Jabra Pro 9470 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black
(show image)
9470-26-904-101 Pro 9470 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 9460 Duo Headset Wireless Head-band Office/Call center Micro-USB Black Jabra Pro 9460 Duo Headset Wireless Head-band Office/Call center Micro-USB Black
(show image)
9460-29-707-101 Pro 9460 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Norway 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)