location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus USB 2.0 webcam 800 x 600 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Webcam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AVC02EU
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 381303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus USB 2.0 webcam 800 x 600 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 800 x 600 pixels 30 fps
  • - Interface: USB 2.0
  • - Silver
More>>>
Performance
Maximum video resolution *
800 x 600 pixels
Maximum frame rate
30 fps
Focus adjustment
Manual
Colour depth
24 bit
Design
Interface *
USB 2.0
Product colour *
Silver
Sensor type
CMOS
Optical sensor size
25.4 / 6 mm (1 / 6")
Weight & dimensions
Weight
540 g
System requirements
Minimum RAM
32 MB
Other features
Data compression
RGB 24 & I420
Minimum processor
Pentium II 200MHz
Mac compatibility
No
Light exposure control
Auto
Dimensions (WxDxH)
50 x 80 x 35 mm
Camera focusing range
3cm - infinity
Compatible operating systems
Windows 2000/XP
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:13:06
Uk has collected 1 expert review for Targus USB 2.0 webcam 800 x 600 pixels Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Eminent

Eminent EM6025 Outdoor/Indoor Infrared Security Camera webcam
(show image)
EM6025 EM6025 Outdoor/Indoor Infrared Security Camera 0.00
(excl. VAT)
0 (incl. VAT)
Logitech

Logitech QuickCam Pro 9000 webcam 1600 x 1200 pixels USB Black, Silver
(show image)
960-000053 QuickCam Pro 9000 0.00
(excl. VAT)
0 (incl. VAT)
Logitech

Logitech QuickCam for Notebooks webcam 1.3 MP 640 x 480 pixels
(show image)
960-000011 QuickCam for Notebooks 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba USB Webcam
(show image)
PX1342E-1CAM USB Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Webcam 100K USB
(show image)
WC001 Webcam 100K USB 0.00
(excl. VAT)
0 (incl. VAT)
Canyon

Canyon Web Camera (1.3M) Black/Silver webcam 1.3 MP 1280 x 960 pixels USB 2.0 Black, Silver
(show image)
CN-WCAM313 Web Camera (1.3M) Black/Silver 0.00
(excl. VAT)
0 (incl. VAT)
Logitech

Logitech QuickCam Communicate STX Plus for Skype webcam 1.3 MP 640 x 480 pixels USB
(show image)
961464-5510 QuickCam Communicate STX Plus for Skype 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 212 PTZ webcam 640 x 480 pixels
(show image)
0257-002 212 PTZ webcam 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Mini T-Cam webcam 640 x 480 pixels USB 2.0
(show image)
PX1247E-1NWC Mini T-Cam 0.00
(excl. VAT)
0 (incl. VAT)
Canyon

Canyon Web Camera (100KpixelM CMOS, 640X480, USB 1.1) Black webcam 640 x 480 pixels
(show image)
CN-WCAM21 Web Camera (100KpixelM CMOS, 640X480, USB 1.1) Black 0.00
(excl. VAT)
0 (incl. VAT)