location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP612C data projector 2500 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP612C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP612C
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:51:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MP612C data projector 2500 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2500 ANSI lumens
  • - Lamp 4000 h
  • - SVGA (800x600) 2000:1
  • - Screen size compatibility: 609.6 - 7620 mm (24 - 300")
  • - Built-in speaker(s)
  • - 285 W
More>>>
Projector
Screen size compatibility *
609.6 - 7620 mm (24 - 300")
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2000:1
Horizontal scan range
31 - 82 kHz
Vertical scan range
48 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Lamp power
200 W
Lens system
Focal length range
2.4 - 2.48 mm
Zoom ratio
1.1:1
Ports & interfaces
S-Video inputs quantity
1
VGA (D-Sub) ports quantity *
1
Network
Ethernet LAN *
No
Features
Noise level *
31 dB
Multimedia
Built-in speaker(s) *
Yes
Design
Placement
Ceiling
Power
Power consumption (typical) *
285 W
Weight & dimensions
Weight *
2.5 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
239 x 251 x 106.3 mm
Power requirements
100 - 240 V AC
Compatibility
- VGA(640 x 480) - SXGA(1280 x 1024)
Weight (imperial)
2.49 kg (5.5 lbs)