location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ hw6915 Mobile Messenger handheld mobile computer 7.62 cm (3") 175 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ hw6915 Mobile Messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4714015
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:11:43
The date of the most recent change of this product data-sheet in Icecat.
Display
Display
TFT
Display diagonal *
7.62 cm (3")
Pointing device
Stylus
Memory
Internal memory *
0.192 GB
Memory slots
4-bit mini SD
ROM capacity
128 MB
Processor
Processor frequency *
0.416 GHz
Built-in processor
PXA270
Network
Bluetooth *
Yes
Networking features
GSM/GPRS/EDGE, WLAN 802.11b, Bluetooth 1.2, IrDA
GPS Performance
GPS (satellite) *
Yes
GPS receiver
Integrated + HP iPAQ Quick GPS Connection Utility
Camera
Built-in camera *
Yes
Rear camera resolution
1024 x 768 pixels
Audio
Built-in microphone
Yes
Speakers
Mono
Voice recording
Yes
Ports & interfaces
I/O ports
1x Headphone(2.5mm) 1x USB 1.1 1x Serial RS232 1x AC adapter 1x USB/Serial Synchronization
Headphone outputs
1
Infrared data port
Yes
Performance
RFID reader *
No
Barcode reader *
No
Software
Bundled software
HP Photosmart Camera Software HP Photosmart Mobile Software iPAQ Wireless HP Profiles Bluetooth Manager SIM Manager GPS Navigation powered by TomTom Java Virtual Machine
Power
Battery capacity *
1200 mAh
Battery technology
Lithium-Ion (Li-Ion)
Power requirements
100 - 240V, 50/60 Hz
Weight & dimensions
Weight *
175 g
Wireless LAN features
Wireless network support
Yes
Keyboard
Keyboard type
Alphanumeric
Security
Security management description
HP ProtectTools
System requirements
Compatible operating systems
Windows Mobile 5.0 for Pocket PC, Phone Edition
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 03:51:33
Uk has collected 23 expert reviews for HP iPAQ hw6915 Mobile Messenger handheld mobile computer 7.62 cm (3") 175 g and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2014-12-31 03:51:33
Youll find a great collection of features in HPs new iPaq hw6915.How does this list sound? GPS with navigation software, 1.3-megapixel camera, quadband GSM phone, Wi-Fi and Bluetooth, all built into a Windows Mobile device with a physical keyboard an...
Good Quick and easy wireless connectivity...
Bad Keyboard can be difficult to type on...
Bottom line Youll find a great collection of features in HPs new iPaq hw6915.How does this list sound? GPS with navigation software, 1.3-megapixel camera, quadband GSM phone, Wi-Fi and Bluetooth, all built into a Windows Mobile device with a physical keyboard an...
70%
itreviews.com
Updated:
2014-12-31 03:51:33
GPS-equipped phone with decent camera and more: Technologists have talked the talk about mobile device convergence for the last couple of years, but the iPAQ hw6915 does its best to walk the walk. The technology, particularly GPS satellite positioning, is...
0%
expertreviews.co.uk
Updated:
2014-12-31 03:51:33
HPs hw6915 is the first smartphone weve seen with a full QWERTY keyboard and GPS navigation software. The hw6915 is about the same size as a normal PDA, but due to the space taken up by the keypad it has a square 240x240-resolution screen rather t...
80%
pcadvisor.co.uk
Updated:
2014-12-31 03:51:33
Modern gadgetry is all very well – and we do love our phones, PDAs, GPS devices, MP3 players and digicams – but its no good having all that gear if you need Batmans utility belt just to take them with you. HPs high-end iPaq hw6915 offers all...
Bottom line The iPaq hw6915 is pretty expensive, but its the best attempt at an all-in-one portable device weve seen. If you need this functionality, the HP is an excellent offering. And using it makes you feel like 24s Jack Bauer, which doesnt hurt. Neil Ben...
90%
alphr.com
Updated:
2014-12-31 03:51:33
We were undeniably impressed by the HP iPAQ hw6515 when we reviewed it last year, with its headline features being the integration of GPS, a quad-band and GPRS phone, Pocket PC 2003 and a QWERTY keyboard. This was a device that allowed you to not on...
83%
pocket-lint.com
Updated:
2014-12-31 03:51:33
This is probably the closest you will ever get to fitting your entire office into you pocket...
Good Keyboard, bright screen, Windows Mobile 5 OS, Wi-Fi, GPS, Bluetooth and phone...
Bad GPS receiver is not the latest technology...
Bottom line This is probably the closest you will ever get to fitting your entire office into you pocket...
90%
Pencomputing.com
Updated:
2014-12-31 03:51:33
by David MacNeill, Contributing Editor HP has been working in this space from the beginning so theyve learned a thing or two. Previous HP smartphones have achieved moderate success in certain markets, appealing mostly to the corporate crowd. It took...
0%
pdagold.com
Updated:
2014-12-31 03:51:33
The new HP iPAQ hw6900 is a direct successor to iPAQ hw6500. Besides the latest version of the operating system, it boasts excellent communication capabilities (EDGE-enabled phone module, Bluetooth, and WiFi), a GPS module for precision navigation, a...
0%
productsifter.com
Updated:
2014-12-31 03:51:33
When youre out of the office most of the day you need a device that can keep you in touch. The HP iPaq hw6915 Mobile Messenger more than stands up to the task. A phone, PDA, camera and GPS receiver this device will keep you on the road as long as you...
0%
v3.co.uk
Updated:
2014-12-31 03:51:33
A PDA with all the trimmings, including a built-in, get-you-home GPS system...
80%
pocketpcthoughts.com
Updated:
2014-12-31 03:51:33
So weve all had that moment of saying "Gee, I wish that my device had that built in". I can safely say that I didnt have that thought at all with the hw6915. The iPAQ hw6515s new brother seems to finally get it right on HPs third jaunt into the Poc...
Good Integrated Everything, Excellent HP proprietary software, Blazing fast graphics performance.
Bad Square Screen, Lack of VGA, Keyboard text entry speed.
Bottom line So weve all had that moment of saying "Gee, I wish that my device had that built in". I can safely say that I didnt have that thought at all with the hw6915. The iPAQ hw6515s new brother seems to finally get it right on HPs third...
0%
mobiletechreview.com
Updated:
2014-12-31 03:51:33
When the HP iPAQ hw6515 came out last year, it wasnt the lack of features but rather the already one generation old operating system and lower resolution display that prevented it from becoming the smash hit the competing Palm OS Treo 650 already was...
80%