location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T4215 Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK T4215
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T4215-01NL
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK T4215 Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30.7 cm (12.1") 1024 x 600 pixels
  • - Intel® Core™2 Duo
  • - 80 GB
  • - Lithium-Ion (Li-Ion) 7.3 h
More>>>
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1024 x 600 pixels
Processor
Processor family *
Intel® Core™2 Duo
Processor front side bus
667 MHz
Memory
Internal memory *
1 GB
Maximum internal memory
4 GB
Storage
Internal storage capacity *
80 GB
Graphics
Graphics card
GMA 950
Maximum graphics card memory
128 MB
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
Yes
Headphone out
Yes
DC-in jack
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
7.3 h
Weight & dimensions
Weight
2.2 kg
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
Dimensions (WxDxH)
295 x 244 x 38 mm
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Infrared data port
Yes
Modem (RJ-11) ports
1
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
VGA (D-Sub) ports quantity
1
HDD speed
5400 RPM
Modem type
V.92
Optical drive type
DVD±RW DL
Pointing device
Touchpad
Pre-installed software
Windows XP Tablet PC Edition 2005
Docking connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:17:47
Uk has collected 8 expert reviews for Fujitsu LIFEBOOK T4215 Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
zdnet.co.uk
Updated:
2014-01-03 13:17:47
The LifeBook T4215 is a solidly built convertible Tablet PC, whose fingerprint sensor and smartcard slot should appeal to security-conscious business buyers. The inclusion of 3G/HSDPA connectivity is a bonus, too.
Good Integrated fingerprint recognition, Superb keyboard, Optional 3G connectivity, Good clasp holding the clamshell sections together...
Bad Screen could be brighter for outdoor work, Slightly heavy and unwieldy for use in tablet mode, Active rather than passive touchscreen...
Bottom line The LifeBook T4215 is a solidly built convertible Tablet PC, whose fingerprint sensor and smartcard slot should appeal to security-conscious business buyers. The inclusion of 3G/HSDPA connectivity is a bonus, too...
75%
ozhardware.com.au
Updated:
2014-01-03 13:17:47
Today we’re looking at a Tablet PC from Fujitsu, the LifeBook T4215, one of the fastest and best featured tablet PC’s we’ve seen on the market to date. Priced at around AU$3,300 in online stores, it’s certainly not aimed at the bud...
0%
Zdnet.com.au
Updated:
2014-01-03 13:17:47
An upgrade of the Fujitsu LifeBook T4020, the LifeBook T4215s strong security tools and dual-core processing power makes it a competent tablet PC for the professional.
0%
HEXUS.net
Updated:
2016-12-27 22:42:17
By taking the best bits from a sub-laptop and a PDA and amalgamating them into one chassis, Tablet PCs should have become the ultimate mobility tool. But widespread acceptance has been held back by high cost - resulting from the need to incorporate a...
Bottom line The Fujitsu Siemens LifeBook T4215 UMTS has solid credentials. Its based on Intels Napa platform (with Atheros WiFi card, though), ensuring a decent compromise between power, heat and battery life. We especially like the dual-swivel Tablet TFT, which...
0%
geardiary.com
Updated:
2014-01-03 13:17:47
How did you ring in 2007? At about 11:50, I got online and placed my last gadget order of 2006 at the Fujitsu site, buying the T4215 Tablet PC. It has been an agonizing 20 days waiting for my first non-UMPC tablet to show up, but it finally shipped fro...
0%
about.com
Updated:
2014-01-03 13:17:47
Fujitsu T4215 ConvertibleTablet PCI really like the idea of convertible Tablet PCs as I like the option of using in notebook mode or Tablet mode when there is a lot of information I need to enter using the stylus. The Fujitsu T4215 I reviewed was com...
Good Lightweight, Can be used in notebook or tablet mode, Plenty of ports and connections available, Very good security features, Choice of an indoor/outdoor viewable display.
Bad Stylus tether can be annoying, Keyboard may be frustrating for large hands.
Bottom line The Fujitsu T4215 Tablet PC gives you the option of using in notebook mode or tablet mode. This convertible Tablet PC enables you to work most comfortably in the way that suits your needs. Weighing just 4.3 lbs., (without the optical disk drive) this i...
90%