location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 41123 pool/beach float Gold, White Vinyl Ride-on float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
41123
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41123 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:25
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour *
Gold, White
Material *
Vinyl
Product type *
Ride-on float
Maximum load weight
45 kg
Recommended age (min) *
3 yr(s)
Chambers quantity
2
Heavy-duty handles
Yes
Number of carry handles
2
Intrastat code
95069990
Weight & dimensions
Width
1030 mm
Depth
1280 mm
Length
1050 mm
Weight & dimensions
Weight
1.06 kg
Thickness
0.22 mm
Packaging data
Package width
240 mm
Package depth
240 mm
Package height
55 mm
Package volume
30000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
392 pc(s)
Minimum order quantity
8 pc(s)
Brand Image Product code Product Stock Price from
Bestway 41405 pool/beach float Blue Pattern PVC Ride-on float Bestway 41405 pool/beach float Blue Pattern PVC Ride-on float
(show image)
41405 41405
Bestway 91082 pool/beach float Multicolour Pattern Ride-on float Bestway 91082 pool/beach float Multicolour Pattern Ride-on float
(show image)
91082 91082
Bestway 91081 pool/beach float Multicolour Pattern Ride-on float Bestway 91081 pool/beach float Multicolour Pattern Ride-on float
(show image)
91081 91081
Bestway 41122 pool/beach float Pink Vinyl Ride-on float Bestway 41122 pool/beach float Pink Vinyl Ride-on float
(show image)
41122 41122
Bestway 41121 pool/beach float Gold, White Vinyl Ride-on float Bestway 41121 pool/beach float Gold, White Vinyl Ride-on float
(show image)
41121 41121
Bestway 41120 pool/beach float Black, Gold, White Vinyl Ride-on float Bestway 41120 pool/beach float Black, Gold, White Vinyl Ride-on float
(show image)
41120 41120
Bestway 41114 pool/beach float Multicolour, White Vinyl Ride-on float Bestway 41114 pool/beach float Multicolour, White Vinyl Ride-on float
(show image)
41114 41114