location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 15 9570 Intel® Core™ i9 i9-8950HK Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home US International Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9570
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0FKN1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184148136
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2025 23:08:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 0FKN1 user manual (8.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Me and My Dell (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Compliance Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Global Product Compliance and Environmental Affairs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL XPS 15 9570 Intel® Core™ i9 i9-8950HK Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home US International Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Silver
  • - Intel® Core™ i9 i9-8950HK 2.9 GHz Processor cores: 6
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA® GeForce® GTX 1050 4 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 97 Wh 130 W
  • - Windows 10 Home 64-bit
More>>>
Meet the smallest 15.6-inch performance laptop on the planet.
Meet the smallest 15.6-inch performance laptop on the planet.

InfinityEdge display: The virtually borderless display maximizes screen space by accommodating a 15.6-inch display inside a laptop closer to the size of a 14-inch, thanks to a bezel measuring just 5.7mm.

One-of-a-kind design: Measuring in at a slim 11-17mm and starting at just 4 pounds (1.8 kg) with a solid state drive, the XPS 15 is one of the world’s lightest 15-inch performance-class laptops.

A stunning view, wherever you go.
A stunning view, wherever you go.

Dazzling detail: With the UltraSharp 4K Ultra HD display (3840 x 2160), you can see each detail of every pixel without needing to zoom in. And with 6 million more pixels than Full HD and 3 million more than the MacBook Pro, you can edit images with pinpoint accuracy without worrying about blurriness or jagged lines.

Industry-leading color: With 100% Adobe RGB color, the XPS 15 covers a wider color gamut and produces shades of color outside conventional panels so you can see more of what you see in real life. And with over 16 million colors, images appear smoother and color gradients are amazingly lifelike with more depth and dimension. Included is Dell PremierColor software, which automatically remaps content not already in Adobe RGB format for onscreen colors that appear amazingly accurate and true to life.

Beautiful from any angle: The anti-reflective screen combined with superior 400-nit brightness frees you to enjoy your entertainment outdoors. Plus, the IPS panel provides a wider viewing angle, so you can share your screen without missing a thing.

Touch friendly: Tap, swipe and pinch your way around the screen. The optional touch display lets you interact naturally with your technology.

Powerhouse performance.
Powerhouse performance.

Super-speed processors: The most powerful XPS laptop we’ve ever built includes the latest 6 core 8th Gen Intel® Core™ processors and an optional NVIDIA® GeForce™ GTX 1050Ti with Max-Q Design graphics card (4GB GDDR5 video memory), so you can blaze through your most intensive tasks.​

The new XPS has up to 10% more performance* and up to 66% more graphics performance* than the MacBook Pro 15.​

Ultimate Mobile Performance: The first Intel® Core™ i9 mobile processor with up to 6 cores and 12 threads, delivers more single and multi-threaded performance than 7th Gen—with the ability to overclock. Intel’s most-powerful mobile platform for creators enables faster 4K video editing with Adobe Premier Pro*.

Maximum memory and storage: Supports up to 32GB* of memory with a bandwidth of 2666MHz, 1.2 times the speed of 2133MHz options. Faster memory means you get to the content that you need quicker. Expandable storage up to 1TB* in your choice of standard hard drive or optional solid state drive (SSDs), available in faster PCIe versions, provide plenty of storage room and high-performance responsiveness to access and run your applications quickly. The XPS 15 boots and resumes in seconds with a solid state drive, so you can do more without waiting.

Killer™ Wireless: The Killer 1535 Wireless-AC adapter provides a strong and reliable Wi-Fi connection and was designed specifically to make your online videos, voice and games play faster and smoother. It automatically detects, classifies and prioritizes network traffic ensuring your most important data takes priority over your other less urgent applications. Killer delivers your critical packets immediately, thus eliminating unnecessary latency and lag.

Leading-edge connectivity:
Leading-edge connectivity:

Thunderbolt™ 3 multi-use port allows you to charge your laptop, connect to multiple devices (including support for up to two 4K displays) and enjoy data transfers up to 40Gbps, which is 8x faster than USB 3.0. Also includes two USB 3.0 ports.

See what you’ve been missing:
See what you’ve been missing:

A standard backlit keyboard illuminates your keys so you can stay productive in low-light or no-light rooms while typing.

Interact intuitively.
Interact intuitively.

Pinch, zoom and click with confidence: The precision touch pad prevents jumping and floating cursors, while Accidental Activation Prevention puts a stop to unintentional clicks when your palm hits the touch pad.

Windows Hello: Enjoy a password-free sign-in with the fingerprint reader, which is integrated into the power button that gives you the fastest, most secure way to unlock your laptop. Using your finger, it recognizes you apart from all others. It waves you in with a friendly hello and even works on apps and Microsoft Edge websites.

Artfully constructed from premium materials.
Artfully constructed from premium materials.

Maximum durability: Cut with precision from a single block of aluminum for a sturdy, durable chassis in a beautiful design. The Corning® Gorilla® Glass 4 is twice as damage resistant compared to competitive products.

Cool under pressure: The palm rest is made from carbon fiber. It's strong and thin like aluminum, but lighter and cooler to the touch.

More environmentally responsible than ever.
More environmentally responsible than ever.

Power-efficient: XPS 15 is ENERGY STAR® qualified.

Smarter materials: Free of materials like cadmium, mercury and some phthalates, it’s also EPEAT® Gold registered* and BFR/PVC-free.

Saving our seas: Recognized by CES with a "2018 Best of Innovation Award," our black packaging trays are a step beyond recycled. Twenty-five percent of the material consists of ocean plastics collected from coastal areas, while the remaining 75% is made up of other recycled plastics.

Recycle-friendly: Over 90% of the laptop (by weight) can be easily recycled or reused.

Unite your devices with Dell Mobile Connect
Unite your devices with Dell Mobile Connect

Seamless PC/smartphone integration: Access multiple devices without dividing your attention—Dell Mobile Connect pairs your iOS or Android smartphone with your laptop.

Limit disruptions: With Dell Mobile Connect, you get the option to channel notifications from phone calls, SMS, IMs and other apps right to your laptop. Keep your focus on a single screen and respond only when it’s convenient for you.

Maintain your privacy: Your phone connects to your PC via Dell Mobile Connect’s point-to-point, secure connection so your data is never exposed via unsecure internet connections.

Design
Colour name
Silver
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Housing material
Aluminium, Carbon fibre
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
400 cd/m²
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
8th gen Intel® Core™ i9
Processor model *
i9-8950HK
Processor cores
6
Processor threads
12
Processor boost frequency
4.8 GHz
Processor frequency *
2.9 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i9-8000 Mobile series
Processor codename
Coffee Lake
Bus type
DMI
Stepping
U0
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8+2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050
Discrete graphics card memory
4 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Number of discrete graphics cards installed
1
Audio
Audio chip
Realtek ALC3266CG
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
2x2
WLAN controller model
Killer Wireless-AC 1535
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 3 ports quantity
1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Number of Thunderbolt 3 ports with PowerShare support
1
Performance
Motherboard chipset
Intel® CM246
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Keyboard language
US International
Software
Operating system architecture
64-bit
Drivers included
Yes
Trial software
Microsoft Office, McAfee
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SRCKN
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134903
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
97 Wh
Battery voltage
11.4 V
Battery recharge time
4 h
Power
AC adapter power
130 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.5 A
AC adapter output voltage
19.5 V
DC-in jack
Yes
USB Power Delivery (USB PD)
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Fingerprint reader
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
357 mm
Depth
235 mm
Height (front)
1.1 cm
Height (rear)
1.7 cm
Weight *
1.8 kg
Packaging content
AC adapter included *
Yes
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
USB Power Delivery revision
2.0
Maximum internal memory (64-bit)
32 GB
Memory upgrade note
Additional memory sold separately
Source Testseek summary Average rating
Reviews
Updated:
2020-06-30 03:08:12
Uk has collected 78 expert reviews for DELL XPS 15 9570 Intel® Core™ i9 i9-8950HK Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home US International Silver and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
expertreviews.co.uk
Updated:
2020-06-30 03:08:12
Want power? This CPU has six hyperthreaded cores running at a base clock of 2.2GHz, and when stressed can boost to a staggering 4.1Ghz per core. Madness.The new Dell XPS 15 takes it up a notch over its predecessor and offers something a little more specia...
Good Incredible performance, Near-perfect display, Affordable...
Bad Limited battery life, Awkward camera placement...
Bottom line Dell’s latest XPS 15 is among the most powerful Windows laptops we’ve ever tested; and yet it’s surprisingly affordable...
100%
itpro.co.uk
Updated:
2020-06-30 03:08:12
Sign up for our daily newsletterImage 1 of 12With a reputation for manufacturing some of the finest high-end enterprise machines in recent years, Dell is once again hoping to exceed heightened expectations with the latest iteration of its 15.6in heavy...
Good Powerful hardware, Breathtaking display, Improved aesthetics, Affordable price...
Bad Middling battery life, Awkwardlypositioned webcam, Overlyrigid lid...
Bottom line The Dell XPS 15's premium design, outstanding display, and unrivalled performance renders the ‘best ever Windows laptop' even better - with high value-for-money - despite a handful of bugbears that remain unaddressed...
100%
pcworld.co.nz
Updated:
2020-06-30 03:08:12
You know who has an easy job today? Dell's XPS 15 designer. That's because the popular 15.6-inch laptop gets the upgrade it deserves with Intel's 8th-gen 6-core Core i7 chip. Dell also tucked in a GPU upgrade to make what is ultimately the fastest XPS 15...
Bottom line The Dell XPS 15 9570 has some shortcomings. Storage is the most obvious. The XPS 15 is designed around the option of a hard drive for budget buyers or an M.2. If you opt for the SSD (which we highly recommend), you generally get the larger 97-watt-hour ba...
0%
goodgearguide.com.au
Updated:
2020-06-30 03:08:12
You know who has an easy job today? Dell's XPS 15 designer. That's because the popular 15.6-inch laptop gets the upgrade it deserves with Intel's 8th-gen 6-core Core i7 chip. Dell also tucked in a GPU upgrade to make what is ultimately the fastest XPS 15...
Bottom line The Dell XPS 15 9570 has some shortcomings. Storage is the most obvious. The XPS 15 is designed around the option of a hard drive for budget buyers or an M.2. If you opt for the SSD (which we highly recommend), you generally get the larger 97-watt-hour ba...
0%
ultrabookreview.com
Updated:
2020-06-30 03:08:12
I've seen many people clamoring for a review of the XPS 15 9570; unlike the previous releases, it seems there is a scarcity of proper reviews for this iteration. To briefly explain why that is, we just need to look at the machine's popularity.Update Log:F...
Good Despite (somewhat) stale design, still one of the bestlooking 15inch laptops, i78750H CPU performs admirably in such a thin chassis, Decent gaming performance, Competitively priced, Wellrounded feature set, Dell's onsite service is second to none in the P...
Bad Battery life is not quite as good as previous generations, Webcam still on bottom bezel and no Windows Hello compatibility, No FHDtouch screen option, Unstable and buggy out of the box; required clean Windows installation, Still only one m.2 slot and slow...
Bottom line Despite some lingering issues and many similarities to the previous generation, the XPS 15 9570 surprises with its performance, making enough of a difference to be a worthy upgrade. We hope Dell puts more resources into squashing the XPS 15's remaining is...
80%
Digitaltrends.com
Updated:
2020-06-30 03:08:12
Most people don't need a laptop like the Dell XPS 15. The average person spends closer to half as much as this $1,500 laptop. And even if it was in their budget, most people just don't need a discrete graphics card, six-core processor, 16GB of RAM, and a...
Good Excellent design, Port selection is well-rounded, Long battery life, Doubles as a capable gaming PC, Good value despite high pricing...
Bad Bad webcam placement, SSD suffers slow write speed...
Bottom line Yes. Not everyone needs this much power, but for those who do, the XPS 15 is the 15-inch laptop we'd choose every time...
90%
tomshardware.co.uk
Updated:
2020-06-30 03:08:12
Power. Class. Endurance. The Dell XPS 15 ($999.99 to start, $1,499.99 and $1,999.99 as tested) offers them all. Dell's premium mainstream notebook is a reliable, solid choice with its attractive design, vivid display options and long-lasting battery life...
Good Vivid display, Long battery life, Strong performance, Premium design...
Bad Webcam looks up your nose...
Bottom line The Dell XPS 15 is a powerful, well-built machine with long-lasting battery life and a vibrant 4K display option.9/10$1,999.99DellDesignIt ain't broke, so Dell hasn't fixed it. The XPS line hasn't really changed in the last few years, and this year's XPS...
0%
itpro.co.uk
Updated:
2020-06-30 03:08:12
Sign up for our daily newsletter Image 1 of 9 Despite the continuing decline in PC hardware sales, the business-class ultrabook market continues to be a hotly contested battleground. There have been some killer releases in the last year - most notably A...
0%
tomsguide.com
Updated:
2020-06-30 03:08:12
Writing this Dell XPS 15 2020 review made me feel okay about ditching my desktop for a few days — and that’s rare. Dell’s latest 15-inch laptop crams 10th Gen Intel power and discrete Nvidia graphics into a slim and attractive package, delivering workstat...
Good Gorgeou, immersive displa, Great overall performanc, Lou, rich speaker, Comfortable keyboard and touchpa...
Bad So-so battery lif, Gets loud under pressur...
Bottom line (Image credit: Tom's Guide)The Dell XPS 15 2020 follows in the footsteps of the new XPS 13 by making small but welcome refinements to one of the best laptops you can buy. The improved, truly bezel-less InfinityEdge display is one of the most immersive and...
0%
pcworld.com_techhive.com
Updated:
2020-06-30 03:08:12
The laptop world is a-changing. New CPUs and GPUs—yes, mobile discrete GPUs—are creating a new generation of laptops that are thinner, lighter, and faster than ever, even gaming laptops. We have lots of news from CES to share, as well as first looks and t...
Bottom line The Asus ZenBook Flip might not be quite as elegant and powerful as its primary competition, but it costs a heck of a lot less and can still do the vast majority of the same workloads.Lenovo's IdeaPad Miix 520 is an outstanding Windows tablet in terms of...
0%
91mobiles.com
Updated:
2020-06-30 03:08:12
Confession: I've been a fan of Dell's XPS laptops since their inception in 2010. You see, back when I was in college, I used to own an Inspiron 1525 laptop. And when the brand's XPS notebooks made their debut, I was enamoured by these extreme performance...
Good Impressive 4k touchscreen panel, Powerful hardware, Good keyboard and accurate touchpad, A good all-rounder...
Bad A pricey affair, Not meant for intensive gaming, Weird placement of the webcam, Photos by Raj Rout, ShareTweet, Facebook Comments...
Bottom line During my 10-day stint with Dell's XPS 15 9570, I loved using the laptop so much that it's tough sending it back. Yet, the laptop isn't for meant for everyone. If you're looking for a machine for casual purposes, then the XPS 15 is surely overkill. On the...
80%
neowin.net
Updated:
2020-06-30 03:08:12
I've always been a fan of Dell's XPS 15. Frankly, there aren't a lot of portable PCs out there that use Intel's H-series processors that aren't branded as gaming PCs or workstations. This is still more along the lines of an ultrabook, but with a lot of po...
Bottom line I've always loved Dell's XPS 15 lineup, as I'm always willing to sacrifice battery life for more power. I'm never that far from a power outlet anyway. If that sounds like you, then the XPS 15 is your dream machine.The biggest downside is that you're not g...
90%
topnewreview.com
Updated:
2020-06-30 03:08:12
Yes, the price is a lot for a laptop. But what a laptop! Inside is an i7-8750H processor with no less than six cores, served by 16GB of memory and a 512GB NVMe SSD that achieved write speeds of just over 1,000 and read speeds of just under 2,300 megabytes...
Bottom line There aren't many laptops under £ that can truly claim to do a desktop PCs job, but this is certainly one of them...
100%
notebookcheck.net
Updated:
2020-06-30 03:08:12
Too much power? After checking out the Core i5 and Core i7 SKUs, we're now finally ready to benchmark the Core i9 version of the XPS 15 9570. In short, users are better off investing in more storage, RAM, or faster graphics than to plop down an additional...
Good fast 1 TB Samsing PM981 NVMe SSD, faster than the Core i7-8750H SKU, quiet fans under low-medium load, long battery life...
Bad red and violet could be more accurate out-of-the-box, very marginal boost over the i7-8750H, less stable than the Core i7 SKU, PWM at lower brightness levels...
90%
pcworld.com_techhive.com
Updated:
2020-06-30 03:08:12
You know who has an easy job today? Dell's XPS 15 designer. That's because the popular 15.6-inch laptop gets the upgrade it deserves with Intel's 8th-gen 6-core Core i7 chip. Dell also tucked in a GPU upgrade to make what is ultimately the fastest XPS 15...
Good 6-core 8th gen Core i7 CPU, Faster GeForce GTX 1050 Ti...
Bad Only space for a single M.2 SSD, Low-mounted webcam...
Bottom line The Dell XPS 15 9570 has some shortcomings. Storage is the most obvious. The XPS 15 is designed around the option of a hard drive for budget buyers or an M.2. If you opt for the SSD (which we highly recommend), you generally get the larger 97-watt-hour ba...
80%
notebookcheck.net
Updated:
2020-06-30 03:08:12
More performance – but also better? We already reviewed the base model of the current Dell XPS 15 9570 and now check the more expensive SKU with a faster Core i7 CPU as well as the high-resolution 4K UHD touchscreen. How does the slim chassis handle the a...
Good high quality case with compact footprint, good performance utilization, good accessibility of the components, decent 4K screen, Thunderbolt 3, fast SD reader, decent gaming performance, good speakers...
Bad soft-touch surfaces and touchpad attract fingerprints, coil whine, high color deviations, shorter runtimes compared to the 1080p SKU, mediocre Wi-Fi performance...
90%
notebookcheck.net
Updated:
2020-06-30 03:08:12
More performance – but also better? We already reviewed the base model of the current Dell XPS 15 9570 and now check the more expensive SKU with a faster Core i7 CPU as well as the high-resolution 4K UHD touchscreen. How does the slim chassis handle the a...
Good high quality case with compact footprint, good performance utilization, good accessibility of the components, decent 4K screen, Thunderbolt 3, fast SD reader, decent gaming performance, good speakers...
Bad soft-touch surfaces and touchpad attract fingerprints, coil whine, high color deviations, shorter runtimes compared to the 1080p SKU, mediocre Wi-Fi performance...
90%
hothardware.com
Updated:
2020-06-30 03:08:12
The Dell XPS 15 should look familiar if you're a regular HotHardware reader. We've seen various iterations of this power-users' mobile PC over the past few years, usually with an Editors' Choice logo pegged at the end of the review. The latest version kee...
Good Hexa-core processor and GTX 10 graphics, DCC and gaming performance is top notch, Thin and light design, Stunning InfinityEdge display, Premium materials and build quality, 1080p and 4K display options, Up to 32GB RAM...
Bottom line Speaking of trolls, some folks might complain that the design of this machine hasn't changed much since 2015. We'd say it doesn't have to (with one exception). The aluminum and carbon fiber look still works, and exudes a premium image. At 11-17mm thick an...
90%
laptopmedia.com
Updated:
2020-06-30 03:08:12
This year the representative for the XPS 15 series is the Dell XPS 15 9570. Packed with an Intel 8th generation H processor and an optional GTX 1050 Ti Max-Q inside a 0.45-0.66″ (11-17mm) chassis, the XPS 15 9570 sounds quite tempting. This notebook seems...
Good Premium build quality, Great battery life, even with the smaller 56Wh unit, Good cooling system, 97% sRGB coverage (1080p SHP149A), Thin and light, Lack of PWM above 90 nits (1080p SHP149A), Up to Core i9-8950HK, Easy upgrade and maintenance...
Bad The keyboard could have been better for the price...
Bottom line The Dell XPS 15 9570 is one premium all-rounder. It is light, thin and has a great appearance, as well as an outstanding build quality. This is what you should expect with one of Dell's best notebooks.Although its thin body, the XPS 15 9570 gives you the...
0%
tomshardware.com
Updated:
2020-06-30 03:08:12
Power. Class. Endurance. The Dell XPS 15 ($999.99 to start, $1,499.99 and $1,999.99 as tested) offers them all. Dell's premium mainstream notebook is a reliable, solid choice with its attractive design, vivid display options and long-lasting battery life...
Good Vivid display, Long battery life, Strong performance, Premium design...
Bad Webcam looks up your nose...
Bottom line The Dell XPS 15 is a powerful, well-built machine with long-lasting battery life and a vibrant 4K display option.9/10$1,999.99DellDesignIt ain't broke, so Dell hasn't fixed it. The XPS line hasn't really changed in the last few years...
0%
notebookcheck.net
Updated:
2020-06-30 03:08:12
On the fast lane. Dell's XPS 15 has entered a new year and we have begun by testing the entry-level model. Will the 15-inch device continue to throttle? What battery runtimes can the 97-Wh battery offer? Does the Core i5 offer sufficient performance...
Good high-quality case, compact size, runtimes of up to 16 hours (Wi-Fi test), silent while idling/under low load (office), maximum volume lower than that of predecessor, higher performance than predecessor, components inside easily accessible, display with h...
Bad soft touch surface and touchpad tend to show fingerprints, not ideal Wi-Fi performance, PWM - but only at 10% brightness...
92%