location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux ERG105 2-in-1 stick vacuum Battery Dry Bagless 0.5 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ERG105
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
900 273 772
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543423712
Category:
Small electric household appliance used to vacuum dirt and dust from floors and carpets. Has a long handle, looks like a lightweight upright hoover.
Stick Vacuums & Electric Brooms Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Dec 2024 16:15:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Electrolux ERG105 2-in-1 stick vacuum Battery Dry Bagless 0.5 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dry Bagless 0.5 L White
  • - 79 dB
  • - Removable handheld vacuum
  • - Battery Lithium-Ion (Li-Ion) 14.4 V Runtime: 30 min
More>>>
Brand Image Product code Product Stock Price from
Electrolux

Electrolux ZB2952 2-in-1 stick vacuum Battery Dry Cyclonic Bagless 0.7 L White
(show image)
900 272 411 ZB2952 0.00
(excl. VAT)
0 (incl. VAT)
Electrolux

Electrolux ZB2951 2-in-1 stick vacuum Battery Dry Cyclonic Bagless 0.7 L Black
(show image)
900 272 399 ZB2951 0.00
(excl. VAT)
0 (incl. VAT)
Electrolux

Electrolux ZB3230P 2-in-1 stick vacuum Battery Dry Bagless 0.5 L White
(show image)
900 272 405 ZB3230P 0.00
(excl. VAT)
0 (incl. VAT)