location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P3005dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3005dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7815A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 394129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:01:06
The date of the most recent change of this product data-sheet in Icecat.
success story (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet P3005dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 100000 pages per month
  • - Total number of input trays: 2 Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 80 MB 400 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
9.5 s
Economical printing
Yes
Features
Maximum duty cycle *
100000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Maximum number of input trays
3
Maximum input capacity
1100 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Not supported
Performance
Internal memory *
80 MB
Maximum internal memory
320 MB
Processor frequency
400 MHz
Design
Product colour *
Grey
Power
Power consumption (printing) *
600 W
Power consumption (PowerSave)
9 W
Power consumption (off)
0.2 W
System requirements
Windows operating systems supported
Yes
System requirements
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
425 x 780 x 309 mm
Width
425 mm
Depth
410 mm
Height
310 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2300 mm
Weight
16.2 kg
Packaging data
Package weight
20.3 kg
Logistics data
Pallet gross weight
428.5 kg
Products per pallet
20 pc(s)
Other features
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
15 - 32.5 °C
Mac compatibility
Yes
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Standard output capacity for envelopes
10 sheets
Acoustic pressure emissions
51 dB
Standard output capacity for transparencies
75 sheets
Package dimensions (W x D x H)
600.2 x 496.1 x 430 mm (23.6 x 19.5 x 16.9")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 2301.2 mm (47.3 x 39.4 x 90.6")
Pallet weight (imperial)
427.6 kg (942.7 lbs)
Product dimensions when open (LxWxD)
42.4 cm (16.7")
Size (imperial)
42.4 cm (16.7")
Package dimensions (WxDxH)
600 x 500 x 430 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:29:23
Uk has collected 12 expert reviews for HP LaserJet P3005dn 1200 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcauthority.com.au
Updated:
2015-06-25 06:29:22
Go into most medium-to-large offices in this country and the likelihood is that you'll be able to spy an HP printer somewhere in the room. The company's printers, specifically its lasers, are universally popular. And from the?performance of the LaserJe...
Bottom line Yet another solid HP laser, but it’s beaten by ?rivals in virtually every key area...
50%
alphr.com
Updated:
2015-06-25 06:29:22
Go into most medium-to-large offices in this country and the likelihood is that you'll be able to spy an HP printer somewhere in the room. The company's printers, specifically its lasers, are universally popular. And from the performance of the LaserJe...
Bottom line Cheap to run and yet another solid HP laser, but it's beaten by rivals in virtually every key area...
50%
goodgearguide.com.au
Updated:
2015-06-25 06:29:22
Sitting at the top of HP’s P3005 series of mono laser printers, the LaserJet P3005x is double the price of its base model counterpart. It adds a bevy of features, including more memory, an Ethernet connection and a third paper cassette. Residing at the...
Good Embedded Web server, fast print times, fantastic print quality, increased paper input capacity, automatic duplexing is standard...
Bad Expensive, no way to secure optional cassette tray...
Bottom line The LaserJet P3005x offers a huge amount of features, so it can deal with a wide range of situations where delivering good quality mono printing is important. Although the P4015n out-specs the P3005x in quality and performance at the same price, the P...
75%
v3.co.uk
Updated:
2015-06-25 06:29:23
Boring it may be, but this business laser is worth a second look...
60%
trustedreviews.com
Updated:
2015-06-25 06:29:23
The mono office laser printer is still one of HP's core products and the LaserJet P3005x is a fast and versatile member of its latest generation. It comes as standard with duplex capability and two paper trays, each of which can take a full, 500-sheet rea...
80%