More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NIC ENet 802.11a b g Wless PCI Card32bit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAG311GE
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
202694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
04 Apr 2019 04:16:08
The date of the most recent change of this product data-sheet in Icecat.
Ports & interfaces
Connectivity technology
*
Wireless
Network
Maximum data transfer rate
*
108 Mbit/s
Modulation
CCK, DBPSK, DQPSK, QPSK
System requirements
Minimum storage drive space
20 MB
Weight & dimensions
Weight
283 g
Other features
Dimensions (WxDxH)
132.8 x 21.8 x 121 mm
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
WG311TCN | 108 Mbps Wireless PCI Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WG311TNA | 108 Mbps Wireless PCI Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WAG511NA | WAG511 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WG311TGR | 108 Mbps Wireless PCI Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WG311TIS | 108 Mbps Wireless PCI Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WAG511 | WAG511 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Eminent |
![]() (show image) |
8078 | (WGPI03) Wireless 54Mbps PCI card |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WG311TGE | 108 Mbps Wireless PCI Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WAG511GE | WAG511 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WG311TFS | 108 Mbps Wireless PCI Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|