location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color Laser Paper 90 gsm-500 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Matte 500 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Laser Paper 90 gsm-500 sht/A4/210 x 297 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP370_TEST
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 408463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:05:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Color Laser Paper 90 gsm-500 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Matte 500 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser printing
  • - A4 (210x297 mm)
  • - 90 g/m²
  • - Finish type: Matte
  • - 500 sheets
  • - White
More>>>
Features
Recommended usage *
Laser printing
Paper size *
A4 (210x297 mm)
Finish type *
Matte
Sheets per pack *
500 sheets
Coloured paper *
No
Product colour
White
Media weight *
90 g/m²
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package width
210 mm
Package depth
297 mm
Package height
50 mm
Package weight
2.81 kg
Other features
Packs per box
5
Box width
21 cm
Box depth
29.7 cm
Box height
25 cm