location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 530S-15IKB Intel® Core™ i3 i3-8130U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ideapad 530S-15IKB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81EV006UUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192940054080 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2025 18:02:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad 530S-15IKB Intel® Core™ i3 i3-8130U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™ i3 i3-8130U 2.2 GHz Processor cores: 2
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 128 GB SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 45 Wh 10 h 65 W
  • - Windows 10 Home 64-bit
More>>>
Sleek & portable
Sleek & portable

The Ideapad 530s is effortlessly portable, starting at just 16.8 mm and 1.69 kg. And with its polished aluminum finish, optional glass display and multiple color options, you’ll make a statement wherever you go. Available in Onyx Black, Copper, Liquid Blue, and Mineral Grey.

Listen better
Get more from your entertainment with Harman Speakers optimized with Dolby Audio™. The Ideapad 530s enhances dialogue, renders details across a wide range of sound, and maximizes the volume of your PC without distortion.

Do it better, do it faster
Do it better, do it faster

The latest generation of Intel® Core™ i7 processing offers up to a 40 percent improvement in performance,* with unprecedented gaming capabilities, theater-like entertainment, faster boot-ups, and seamless multi-tasking.* Software and workloads used in performance tests may have been optimized for performance only on Intel® microprocessors. Performance tests are measured using specific computer systems, components, software, operations, and functions. Any change to any of those factors may cause the results to vary.

More than you expect
The Ideapad 530s packs a punch with lightning-fast application performance and robust storage options. Equip yourself with up to 16 GB DDR4 memory and up to 512 GB PCIe SSD storage.

Accelerate your graphics
Accelerate your graphics

Up your game by choosing an Ideapad 530s with a NVIDIA® GeForce® MX150 discrete graphics card powered by NVIDIA® Maxwell™ architecture. You’ll enjoy smooth, power-efficient performance whether you’re gaming or tackling intensive video and photo editing tasks.

Life-like clarity
Featuring FHD resolution on a wide-angle display edged with razor thin 5.95 mm bezels, the Ideapad 530s offers the dynamic experience of a portable home theatre.

Ultrasecure & fast
Ultrasecure & fast

Choose an Ideapad 530S with a fingerprint reader to log in quickly or make secure payments via PayPal. It just takes a touch of your finger, thanks to Windows Hello. Your personal information is wrapped in three layers of security, so you can rest easy.

Safety & performance with Windows 10 Home
Thanks to Windows 10 Home, you’ll enjoy streamlined, Microsoft-verified security and superior performance that lasts. Safe cloud storage gives you the convenience of accessing files from multiple devices, and the Ideapad 530S works seamlessly with apps from the Microsoft Store.

Charge & go
Charge & go

We know you’ve got stuff to do—who wants to be chained to an outlet? The Ideapad 530s not only boasts up to 8 hours’ battery life, it also offers Rapid Charge: 15 minutes plugged in will give you up to 2 hours of battery life.* Charge up quickly, and get back to your day.*In power-off mode. 65 W power supply required.

Versatile connectivity
With multiple ports including USB Type-C 3.1, USB 3.0, HDMI, and a 4-in-1 card reader, you’ll be able to hook up your existing devices with no fuss and no extra purchases.

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
8th gen Intel® Core™ i3
Processor model *
i3-8130U
Processor cores
2
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
2.2 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
Audio
Audio system
Dolby Audio Premium
Number of built-in speakers
2
Speakers manufacturer
Harman Kardon
Speaker power
2 W
Built-in subwoofer
No
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera signal format
720p
Front camera HD type
HD
Auto focus
No
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Antenna type
1x1
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4a
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 42 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
137977
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
45 Wh
Battery life (max)
10 h
Fast charging
Yes
Power
AC adapter power
65 W
DC-in jack
Yes
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
358.9 mm
Depth
244.9 mm
Height
16.8 mm
Weight *
1.95 kg
Packaging content
AC adapter included *
Yes
Other features
LightScribe
No
3D
No
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 09:57:59
Uk has collected 27 expert reviews for Lenovo IdeaPad 530S-15IKB Intel® Core™ i3 i3-8130U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
au.pcmag.com
Updated:
2019-11-14 09:57:59
Lenovo's IdeaPad 530S is a modest-but-dependable 15-inch laptop that has a few perks for a mainstream machine. The $699 model in hand here features an Intel Core i5-8250U CPU clocked at 1.6GHz, 8GB of RAM, and a 256GB solid-state drive (SSD). None of that...
Good Lean chassis, Long battery life and fast recharge, Dependable (if not hair-swept-back) performance...
Bad Dim display, even at the brightest settings, Fan kicks on at unpredictable times, Intrusive bloatware, security trials...
Bottom line Lenovo's IdeaPad 530S is a meat-and-potatoes, middle-of-the-road laptop that's elevated by a slim chassis and long battery life...
70%
Laptopmag.com
Updated:
2019-11-14 09:57:59
The Lenovo Ideapad 530S proves you don't need to spend $1,000 for a premium laptop that doesn't skimp on performance. For $699, you get a 15.6-inch, 1080p display; an 8th Gen Core i5 CPU, 8GB of RAM and a 256GB SSD -- the minimum specs we recommend for a...
Good Elegant, premium design, Slim display borders, Thin and lightweight, Strong performance, Good value...
Bad Display could be more colorful, Speakers aren't great...
Bottom line The Ideapad 530S is a laptop with premium looks and good performance for a not-so-premium price...
80%
notebookcheck.net
Updated:
2019-11-14 09:57:59
Premium for less? With the IdeaPad 530S, Lenovo has further slimmed down and improved the model in addition to adopting the latest generation of components: a Core i5-8250U, 8 GB RAM, and an FHD anti-glare display. Is this the XPS for the rest of us...
Good sleek design with great build quality that belies its price point, relatively stable chassis, very good general system performance, mostly straightforward maintenance, nearly silent operation in most cases, good temperatures under load, decent anti-glare...
Bad somewhat disappointing CPU and GPU performance, port selection is a bit thin (and ports are somewhat crowded), case rigidity pales in comparison to pricier rivals, only a single internal storage port, no options for dual-channel RAM, slow card reader tha...
82%
windowscentral.com
Updated:
2019-11-14 09:57:59
Lenovo's Ideapad 500 series is intended as an upper-mid-range alternative to its higher-end ThinkPads and Yogas, bringing a traditional clamshell notebook design and decent performance to get through a day's work.I have here the new Ideapad 530S, a 15-i...
Good Allday battery life, Sturdy aluminum chassis, Not much bezel around the display, Fingerprint reader, Aboveaverage performance...
Bad Fan gets loud, Display not very bright, Poor color reproduction...
80%