location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 50 mm f1.0 L USM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 50 mm f1.0 L USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2513A003
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:02
The date of the most recent change of this product data-sheet in Icecat.
Lens system
Lens viewing angle, diagonal
46°
Focal length range
50 mm
Thread diameter
6.8 mm
Design
Product colour
Black
Weight & dimensions
Weight
130 g
Filter size *
52 mm
Other features
Magnification
0.15x
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:44
Uk has collected 4 expert reviews for Canon EF 50 mm f1.0 L USM Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Kenrockwell.com
Updated:
2017-03-01 06:58:44
Canon 50mm Lenses Compared© 2013 KenRockwell.com. All rights reserved. October 2013 This free website's biggest source of is when you use those or any of when you get anything, regardless of the country in which you...
0%
Wlcastleman.com
Updated:
2017-03-01 06:58:44
Performance Review of the Canon EF 50mm f/1.0L USM LensComparison with EF 50mm f/1.4 USM and EF 50mm f/1.8 II LensesThe Canon EF 50mm f/1.0L USM lens was evaluated and was compared to the EF 50mm f/1.4 and EF 50mm f/1.8 with respect to resolution, MTF...
0%