location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 35mm f/2.0 SLR Wide lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 35mm f/2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2507A003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999212715
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:23:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 35mm f/2.0 SLR Wide lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: SLR Wide lens Black
  • - Lens structure (elements/groups): 7/5
  • - Maximum aperture number: 22
  • - Closest focusing distance: 0.25 m
More>>>
Lens system
Component for *
SLR
Lens type *
Wide lens
Lens structure (elements/groups) *
7/5
Lens viewing angle, horizontal
54°
Lens viewing angle, vertical
38°
Lens viewing angle, diagonal
63°
Thread diameter
6.74 cm
Number of diaphragm blades
5
Closest focusing distance *
0.25 m
Maximum aperture number *
22
Lens system
Lens mount interface *
Canon EF
Performance
AF actuator
AFD
Design
Product colour
Black
Weight & dimensions
Length
42.5 mm
Weight
210 g
Diameter *
6.74 cm
Filter size *
52 mm
Other features
Magnification
0.23x
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 02:13:52
Uk has collected 13 expert reviews for Canon EF 35mm f/2.0 SLR Wide lens Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
practicalphotography.com
Updated:
2011-08-21 02:13:47
Does the rather elderly Canon EF 35mm F/2 offer anything to the new range of Canon cameras?Canon's EF 35mm Ff/2 has been around for a while now and hasn't been designed specifically for use with Canon EF-S mount D-SLRs. As such, it can be used on o...
60%
photozone.de
Updated:
2011-08-21 02:13:46
Released back in 1990 the Canon EF 35mm f/2 is one of the Methusalems in the current EOS lens line-up. Its a moderate wide-angle on full-frame cameras whereas on APS-C DSLRs it behaves a little bit more like a standard lens with a field-of-view equiv...
Bottom line The Canon EF 35mm f/2 may not be the most sexy lens around but its performance is generally very solid. The resolution is very high and evenly distributed across the image field even at max. aperture. The amount of vignetting leaves something to be de...
0%
whatdigitalcamera.com
Updated:
2011-08-21 02:13:47
Canon’s EF 35mm f/2 adheres to a traditional film-camera focal length while at the same time attempting to meet the demands of digital photography. This makes perfect sense for Canon given that the EOS camera range includes bodies with both full-frame...
83%
Slrgear.com
Updated:
2011-08-21 02:13:49
(From Canon lens literature) Fast 35mm wide-angle lens. With a minimum focusing distance of only 0.8 ft. (25cm), you can approach the subject closer and still obtain a more natural wide-angle effect. You can even obtain good background blur for portrai...
0%
The-digital-picture.com
Updated:
2011-08-21 02:13:50
The Canon EF 35mm f/2.0 Lens is a tiny, light and inexpensive Canon lens. It turns out to be a good performer as well making this lens a good value!. Build quality on this 35mm prime lens is reasonable. A metal lens mount contributes to the Canon EF 3...
0%
Kenrockwell.com
Updated:
2013-06-22 01:30:19
This Canon 35mm f/2 lens has been a staple of Canon's catalog since its introduction in 1990. It has always been popular because of its extremely high image quality and its super-fast autofocus. It's...
0%
Slrgear.com
Updated:
2014-11-02 01:26:53
At a price of about $250, the Canon 35mm f/2 lens is a winner. In a few words, here's why. In blur tests, it's a standoff with the Canon 35 mm f/1.4 ($1150) and measurably better than the Sigma 30mm f/1.4 EX ($420). The Canon f/2 slightly outperforms the...
83%
dxomark.com
Updated:
2015-06-19 01:24:15
This is the third and final installment of a three part series on choosing the most suitable lenses for Canon's entry-point into full frame photography, the EOS 6D camera. The 20-Mpix CMOS sensor used by the EOS 6D is similar in architecture to that in Ca...
46%
dxomark.com
Updated:
2015-06-20 05:10:20
This is the first of a three part series on choosing suitable lenses for Canon's entry-level full frame camera, the EOS 6D. The 20-Mpix CMOS' sensor used is similar in architecture to that in Canon's hugely popular full-frame EOS 5D Mk III, a camera that...
46%
dxomark.com
Updated:
2015-07-03 01:11:39
In the lead up to Photokina 2012, Canon announced the new Canon EOS 6D full-frame entry-point model within days of Nikon publicizing their most-affordable full-frame camera to date, the 24-Mpix D600. While the EOS 6D boasted some attention grabbing featur...
46%
Brand Image Product code Product Stock Price from
Canon Teleconverter TL-34 0.7xzoom f MVX2i Silver Canon Teleconverter TL-34 0.7xzoom f MVX2i Silver
(show image)
8079A001 Teleconverter TL-34 0.7xzoom f MVX2i 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)