More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SportCommand for iPod
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8Z076EA
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
69964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
04 Apr 2019 07:04:54
The date of the most recent change of this product data-sheet in Icecat.
No information available on Specs
Login or signup for Full Icecat
to access all product specs
to access all product specs
Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 9 expert reviews for Belkin SportCommand for iPod and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
71%
|
Source | Review comments | Score |
---|---|---|
goodgearguide.com.au
Updated:
2011-11-04 06:03:51 |
The SportCommand is ideal for those wanting to use an iPod during sporting activities, but its high price and a few other issues prevent it from being a great product.
![]() ![]() ![]() |
60%
|
macworld.com
Updated:
2011-09-25 19:31:02 |
If youre of the active persuasion, its likely that youve encountered the challenge of how to control your iPod when youre outdoors and your iPod is concealed safely inside your jacket, pocket, or bag. While clothing vendors such as Burton and Jans...
|
80%
|
maximumpc.com
Updated:
2011-09-25 19:31:06 |
The Belkin SportCommand iPod remote is designed for individuals who engage in activities that pose substantial risk to life and limb but wish to keep their iPods safe while doing so. The device’s flexible cloth controller attaches to your clothing and...
![]() ![]() |
70%
|
trustedreviews.com
Updated:
2011-09-25 19:31:19 |
Are you hip to the nu-school? Totally radiculous? Do you know your Heelflip 360 from your No Comply? If these words make no sense to you, chances are you're not going to need the Belkin SportCommand. You see, it's really geared at outdoorsy-extreme-sports...
![]() |
60%
|
consumerelectronicsnet.com
Updated:
2011-09-25 19:31:23 |
Product Review Belkin SportCommand for iPod By John Virata The iPod is a great device to listen to when working out or pursuing other outdoor recreational endeavors, be it running, jogging, snowboarding or mountain biking. It is always nice to have yo...
|
0%
|
ilounge.com
Updated:
2011-09-25 19:31:28 |
Over the last two weeks, we?ve had the opportunity to compare three new accessories designed for the same purpose: they?re all wireless remote controls designed for athletic use outdoors. Belkin has released SportCommand ($80, iLounge rating: B+), whil...
![]() ![]() ![]() |
70%
|