location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LP3065 computer monitor 76.2 cm (30") 2560 x 1600 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP3065
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EZ320A4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780536227 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2024 17:23:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LP3065 computer monitor 76.2 cm (30") 2560 x 1600 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 76.2 cm (30")
  • - 2560 x 1600 pixels
  • - 6 ms 300 cd/m² 1000:1
  • - 118 W
More>>>
Display
Surface treatment
Active Matrix TFT (thin film transistor)
Display diagonal *
76.2 cm (30")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
6 ms
Supported graphics resolutions
2560 x 1600 (WQXGA)
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.250
Display scanning frequency
Horizontal frequency: 100 kHz, Vertical frequency: 60 Hz
Multimedia
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
I/O ports
One upstream, four downstream USB 2.0 Hub ports (cable included)
Built-in USB hub *
Yes
USB hub version
2.0
USB upstream port type
USB Type-B
Number of upstream ports
1
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
3
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
10 cm
Swivelling
Yes
Swivel angle range
45 - 45°
Tilt angle range
-5 - 30°
Plug and Play
Yes
Display tilt and swivel range
Tilt range: -5° to + 30° vertical tilt, swivel range: -45° to +45°, height adjust: 100mm, detachable base.
Power
Power consumption (typical) *
118 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operational conditions
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 85%
Non-operating relative humidity (non-condensing)
5 - 85%
Relative humidity
20 - 80%
Weight & dimensions
Width (with stand)
692 mm
Depth (with stand)
240 mm
Height (with stand)
590 mm
Weight (with stand)
13.4 kg
Width (without stand)
692 mm
Depth (without stand)
84 mm
Height (without stand)
455 mm
Weight (without stand)
13.4 kg
Other features
Country of origin
China
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Package dimensions (WxDxH)
790 x 378 x 568 mm
Dimensions (W x D x H) (imperial)
690.9 x 83.8 x 454.7 mm (27.2 x 3.3 x 17.9")
Power requirements
Auto-Sensing, 100 to 240 VAC, 50 +/-3 Hz to 60 +/-3 Hz)
Security features
Kensington Lock-ready
Video Dot Rate
275 MHz
Display resolution at frequency
2560 x 1600 @ 60 Hz (native)
Display video input type connector
Three dual-link DVI-D inputs (Windows PC and graphics card that supports DVI ports with dual-link digital bandwidth and VESA DDC standard for plug-and-play setup requires a DVI-D dual-link graphic card that supports WQXGA (2560 x 1600) resolution.)
Audio included
No audio includedNo audio included at platform level
Multimedia
Optional HP Flat Panel Speaker Bar: powered directly by the monitor or PC, the Speaker Bar attaches to the monitor's lower bezel to bring full audio support to select HP Flat Panel Monitors. Features include dual speakers with full sound range and external jack for headphones, part number EE418AA. For more information, refer to the product's Quick Specs.
User controls
Input select, brightness up, brightness down, power on/offBrightness, input selection
Multimedia connections
Optional HP Flat Panel Speaker Bar: powered directly by the monitor or PC, the Speaker Bar attaches to the monitor's lower bezel to bring full audio support to select HP Flat Panel Monitors. Features include dual speakers with full sound range and external jack for headphones, part number EE418AA. For more information, refer to the product's Quick Specs.
Weight (imperial)
Unpacked30.6 lb
Product dimensions (with stand, imperial)
690.9 x 241.3 x 589.3 mm (27.2 x 9.5 x 23.2")
Product dimensions (without stand, imperial)
690.9 x 83.8 x 454.7 mm (27.2 x 3.3 x 17.9")
UNSPSC-code
43211902
Certification
Australian ACA Approval, Canadian Requirements/CSA, CE Marking, China CCIB/CCEE Approval, CISPR Requirements, Eastern European Approvals, FCC Approval, German Ergonomic (TUV and GS Mark), ISO 9241-3,7,8 VDT Guidelines, ISO 13406-2 Pixel Defect Guidelines, Mexican NOM Approval, MIC Requirements (New Zealand), MPR-II Compliant, Nordic Approvals (Nemko, Fimko, Demko, Semko), S. Korean MIC Approval, Taiwan BSMI Approval, TCO 99 (emissions, ergonomics, environment), TUV-Ergo, UL Listed, VCCI Approvals, Microsoft Windows Certification (Microsoft Windows 98, Microsoft Windows 2000, and Microsoft Windows XP)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 12:19:21
Uk has collected 30 expert reviews for HP LP3065 computer monitor 76.2 cm (30") 2560 x 1600 pixels Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2011-08-17 12:19:20
At more than £200 less than its nearest competitor, the LP3065 is a bargain. On performance alone, it would sit at the back of our bunch, but for creatives with modest demands its low price makes it better value than its rivals. The LP3065’s black...
80%
macworld.co.uk
Updated:
2011-08-17 12:19:20
HP is a recent entrant in the WQXGA game with the LP3065 monitor. Out of the box this is a rather dull, uninspiring display with one eye clearly on the corporate market. It features an unobtrusive black bezel, a smattering on buttons on the lower righ...
Good Three Dual Link DVI-D inputs, USB 2.0 hub, bright clear image, VESA mount compliant...
Bad Odd-looking stand, no cable tidy solution, plain pedestrian design, Min specs: Requires graphics card with dual-link DVI...
80%
custompc.co.uk
Updated:
2011-08-17 12:19:20
The LP3065 is a dedicated, no-nonsense, high-end PC monitor. In this role it flirts with perfection, but lacks flexibility, thanks to an absence of scaling hardware and analogue inputs. The fact that the Dell is so much cheaper means that, aside from t...
Bottom line The LP3065 is a dedicated, no-nonsense, high-end PC monitor. In this role it flirts with perfection, but lacks flexibility, thanks to an absence of scaling hardware and analogue inputs. The fact that the Dell is so much cheaper means that, aside from t...
81%
alphr.com
Updated:
2011-08-17 12:19:20
For desktop resolution, the HP delivers the goods at a price that isnt unfeasible for serious applications. High-resolution widescreen TFTs are slowly gaining ground, but the likes of the LP3065 are still the exception. With its 30in diagonal, this u...
83%
pcadvisor.co.uk
Updated:
2011-08-17 12:19:20
HPs 30in LCD monitor, the LP3065, produced impressive image quality in our tests. It also has a nice design and unique features that set it apart. Like other 30in displays, its pricey, but it might be worth it if your work demands lots of screen re...
Bottom line But the LP3065 costs more than a grand, which is quite a bit for a display. Granted, you do get excellent image quality and lots of room to spread out in and if you crave viewing detail in your photos and documents, the LP3065 might be worth the splur...
80%
techradar.com
Updated:
2011-08-17 12:19:20
When Dells 3007WFP was the only affordable 30-inch monitor on the market, it was tempting to forgive the big, beautiful beast its many and manifest faults. However, as a member of the new generation of 30-inchers life is going to be tougher for the HP...
Good Vibrant colours...
Bad No analogue inputs compromising flexibility...
Bottom line When Dells 3007WFP was the only affordable 30-inch monitor on the market, it was tempting to forgive the big, beautiful beast its many and manifest faults. However, as a member of the new generation of 30-inchers life is going to be tougher for the HP...
90%
Zdnet.com.au
Updated:
2011-11-04 16:28:55
The biggest selling point of the 30-inch HP LP3065 is its super-high 2560x1600-pixel resolution. Gamers with sufficiently powerful video cards to run at that resolution won't be disappointed. With its great colour reproduction and wide viewing angles...
Bottom line The HP LP3065 offers stellar performance, but its lack of adjustment features and connection options makes its high price difficult to swallow.
77%
goodgearguide.com.au
Updated:
2011-11-04 16:28:56
If you are looking for exceptional image quality and a whole lot of desktop space, you cant go past the LP3065.
Good Huge 30in screen, exceptional image quality, three DVI-D ports, excellent colour.
Bad Has trouble scaling to lower resolutions. The Final Word If you are looking for exceptional image quality and a whole lot of desktop space, you cant go past the LP3065.
Bottom line If you are looking for exceptional image quality and a whole lot of desktop space, you cant go past the LP3065.
80%
atomicmpc.com.au
Updated:
2011-11-04 16:28:56
A new segment in the monitor market has emerged, and it’s quite literally a sight to behold. Back in 2004 you could only buy one 30” monitor, from Apple, which was aimed squarely at the design market. Now, major players in the consumer space -...
85%
pcauthority.com.au
Updated:
2011-11-04 16:28:56
HP crashes the 30" party with the most versatile display on the market.
83%
etechreviews.com
Updated:
2011-08-17 12:19:20
Gamers, designers and big screen movie Lovers, please welcome this new HP 30-inch monitor “HP LP3065″ to fulfill your needs, read more to know more.The Good you will Love (Thumbs up):This new HP 30-inch monitor comes with Multiple Dual-DVI inputs, High...
Bottom line This monitor is amazing when it comes to play game, compare Excels or watch movies, however if i plan to buy a Monitor with the budget of $1,067-$1,349 i would rather go for a monitor with HDMI port and many other good features like more adjustments as...
0%
Digitaltrends.com
Updated:
2011-08-17 12:19:20
Video Review: The HP LP3065 LCD Monitor is 30-inches of pure goodness. If you are a gamer or a business user, youll be happy with it.Youll need a video card that has dual DVI outputs to use this monitor, but its worth it. Get up to 2560x1600 resolu...
0%
Geek.com
Updated:
2011-08-17 12:19:20
Despite the fact that that HP’s LP3065 has been around a for a few months already, it is still news to many people. While the existence of 30″ LCD displays is nothing new, the number of people actually using, or that have even used, a 30&...
0%
trustedreviews.com
Updated:
2011-08-17 12:19:20
Only a couple of years ago, Apple's 30in Cinema Display was your only option if you wanted a 2,560 x 1,600 monitor, but a lot has changed since then. Obviously Dell appeared on the scene, making 30in displays far more affordable and adding better screen a...
Bottom line The big question is whether HP has done enough to better the Samsung 305T, and in some areas it definitely has. There's no doubt that the extra connectivity is a real bonus, especially if you have more than one workstation or notebook that need hooking up...
90%
Digitaltrends.com
Updated:
2011-08-17 12:19:20
Aimed squarely at the working professional, the 30-inch HP LP3065 monitor provides fast response times, a high 2560 x 1600 resolution and deep, rich colors. Gamers will be drawn to the LP3065 solely for the reason that there is only a handful 30-inch m...
Good Vibrant, rich colors and deep blacks Sharp text reproduction Fast response rate Includes DVI cables USB hub...
Bad idered normal by HP! Would not recommend!! (read more) Read all user reviews Write a Review Write a Review Do you have an opinion on this product? Write your own review and let others know what you think! Name: Required Email: Confirm Email: Su...
Bottom line The HP LP3065 is a solid performer in every category, and is sure to please even the most critical user. Gamers will find the LP3065 to be up to par with their gaming needs, while those looking for a good monitor for video or graphic design will be ple...
85%
pcworld.com_techhive.com
Updated:
2011-08-17 12:19:20
HP LP3065 Strong image quality and interesting features help this large monitor stand out. HPs 30-inch LCD monitor, the LP3065, turned in impressive image quality in our tests. It also has a nice design and unique features that set it apart. Like othe...
Good Outstanding image quality, Includes three DVI ports...
Bad Does not have OSD controls...
Bottom line Strong image quality and interesting features help this large monitor stand out.
82%
about.com/compute
Updated:
2011-08-17 12:19:20
Unlike Dell, HP isn’t really talking their 30” HP LP3065 flat panel monitor up for gaming. Instead HP aims their display at power users, content creators and designers. This is probably most likely due to the whopping $1699 price tag the HP LP...
100%
i4u.com
Updated:
2011-08-17 12:19:20
Whether you are a PC gamer or a professional graphics type there is little better than gaming or designing on a giant 30” LCD display. HP has a new 30” offering called the HP LP3065 and aside from lots of screen space if you want to know how w...
Good Huge screen size, Fantastic gaming experience at 2560 x 1600...
Bad Expensive...
Bottom line If you are a hard core gamer, graphics designer or work with lots of windows open at once you will love the HP LP3065 30” LCD Display. It excels at every use I gave it from gaming and movie watching to general computer work. If you can stomach the p...
90%
anandtech.com
Updated:
2011-08-17 12:19:20
IntroductionIn Q3 2006, HP was able to finally surpass Dell for worldwide computer sales - albeit by a small margin. Competition within the North American market is even closer, with Dell continuing to hold a slight lead. Regardless of who is in the le...
0%
hothardware.com
Updated:
2011-08-17 12:19:20
For the average business-class user, extra RAM, a faster processor or a more powerful video card wont necessarily increase work efficiency or productivity. One of the best ways to boost your productivity is to add more inches, of screen real estate that i...
0%
macworld.com
Updated:
2011-08-17 12:19:20
SummaryPros: Adjustable stand; includes dual-link DVI cables. Cons: Requires system with dual-link DVI graphics support; display’s external controls offer limited amount of adjustment. Price as rated: $1,699 Best Current Price: $1625.95 (via Product...
Good Adjustable stand; includes dual-link DVI cables.
Bad Requires system with dual-link DVI graphics support; display’s external controls offer limited amount of adjustment.
Bottom line If you think big is beautiful, then check out the LP3065 wide-screen LCD from Hewlett-Packard. Sporting many of the same specifications as the Apple 30-inch Cinema HD Display, while adding more flexibility and a lower price, the LP3065 is a solid all-a...
80%
Computerpoweruser.com
Updated:
2011-08-17 12:19:21
LP3065 $1,699 HP www.hp.com CPU Rating: 4.5 Specs: 2,560 x 1,600 @ 60Hz; 29.7-inch viewable area, 1000:1 contrast ratio; 8ms response rate (gray to gray); 16:10 widescreen aspect ratio; 92% color gamut; 178-degree viewing angle. HP’s LP3065 30-inch LCD...
90%
extremetech.com
Updated:
2011-08-17 12:19:21
Last year, shipped its , which competed directly with the only other 30-inch desktop monitor on the market at the time, the . Both sported 2560x1600 native resolutions, but Dell pushed the price down considerably. Later in the year, Samsung delivered...
Good Gorgeous image quality; 92% NTSC color gamut; three DVI inputs, all HDCP capable.
Bad No built-in scaling hardware; pricey.
Bottom line If you need a high quality, large flat panel display that offers rich color and great image quality, then the LP3065 is worth a close look. But the sticker shock may make you pause...
80%