location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia Bluetooth Headset BH-801 Silver Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Headset BH-801 Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0276597
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 13:41:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia Bluetooth Headset BH-801 Silver Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Headset
  • - Wireless Bluetooth
  • - 80 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:10:45
Uk has collected 3 expert reviews for Nokia Bluetooth Headset BH-801 Silver Wireless and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
phonearena.com
Updated:
2013-11-16 14:10:44
This is the small and stylish Nokia BH-801 which reminds us of the , announced a while ago. 801 is newer model but should not be considered as replacement of the 800, as it has the same capabilities and specifications but slightly bigger size and weigh...
Good Easy to attach and comfortable to wear, Excellent keys, Relatevely small and lightweight, Good sound quality when in quiet environment...
Bad Lacks DSP, Bigger and heavier than the BH800, The combination of math and glossy plastic isn't attractive...
Bottom line We like the Nokia BH-801 but it doesn’t offer anything more than the BH-800. The two headsets are absolutely identical as specifications but the 801 is slightly larger and heavier. If you are looking for small and elegant headset which you will use ind...
80%
mobilechoiceuk.com
Updated:
2013-11-16 14:10:45
Lightweight at 11g, the Nokia BH-801 fits comfortably in the ear and the optional wire ear-loop adds extra stability. When fired up, the BH-801 goes into automatic pairing mode and its call performance offers consistent clarity despite not having any...
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia Bluetooth Headset BH-801 Black Wireless
(show image)
0276602 Bluetooth Headset BH-801 Black 0.00
(excl. VAT)
0 (incl. VAT)