location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 3390 Intel® Core™ i3 i3-7020U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3390
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CDHJ9
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184230039
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2025 17:47:50
The date of the most recent change of this product data-sheet in Icecat.
Regulatory and Environmental Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 3390 Intel® Core™ i3 i3-7020U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Hybrid (2-in-1) Convertible (Folder) Black
  • - Intel® Core™ i3 i3-7020U 2.3 GHz Processor cores: 2
  • - Touchscreen 33.8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth
  • - Lithium-Ion (Li-Ion) 42 Wh 45 W
  • - Windows 10 Pro 64-bit
More>>>
Office everywhere
Office everywhere

Latitude laptops and 2-in-1s enable all day productivity with the most secure and manageable features all in a beautiful design you will be proud to carry. No matter where work takes you—whether you are on the go, at the desk or working from the café, we have the right solutions so you can office everywhere.

Made for multitasking
Made for multitasking

Organize your work load: High performance comes courtesy of 8th Generation Intel® Core™ processors, which help you power through any task. Choose a solid-state drive (SSD) for longer battery life, faster response time, quieter performance and improved shock resistance, or add a hard disk drive (HDD) and maximize your storage capacity.

Work better from any angle: Four flexible modes mean you can view your screen from whichever angle suits the task at hand, letting you work comfortably for longer.

Expect extra
Expect extra

Illuminate your after hours: Choose between a non-backlit or backlit keyboard to conveniently type in dim light.

Get recognized: Forgetting your password won’t interrupt your day. Windows Hello pairs with the infrared camera for password-free login.

Make the most of every minute: The USB Type-C offers a range of docking flexibility with a single wire, letting you connect and power your 2-in-1 whether you’re on the move or at your desk.

Looks good on the go
Looks good on the go

Workday powerhouse: Four modes mean you can bring your sleek system with you, no matter what you happen to be doing. Laptop at the office, tablet on the go, tent mode for viewing on narrow surface areas and stand mode for presentations: this machine will tag along and make your busy day even more efficient.

Premium and portable: At 19.5mm thin, its light, durable frame is well suited to work at home and everywhere in-between.

Bold and beautiful: Jet black casing looks sharp and sophisticated in any environment.

Expansive views: Thin bezels and extra screen space make it simple to spread out your work and view presentations comfortably.

All-day productivity
All-day productivity

Dell Latitude gives users the power and connectivity they need throughout the day, no matter how they work. With industry-leading battery life and extensive connectivity options like 4G/LTE and single cable docking, workers can be confident that they can stay connected wherever they are. And with features like Express Charge, which gives workers up to an 80% charge in less than an hour, workers can seamlessly move between their desks and meetings.

Beautifully designed
Beautifully designed

With an innovative design, Latitude laptops and 2-in-1s are devices you are proud to carry. Made with premium materials like recycled carbon fiber, you can rely on your Latitude’s durability while taking advantage of the smallest and lightest form factor on the planet. And, with features like brilliant displays and thin bezels, you can be fully immersed in all the on-screen brilliance your Latitude can deliver.

Trusted by IT
Trusted by IT

Dell’s Latitude portfolio has the most secure laptops and 2-in-1s in the world. You can rest assured that your data is always protected with a wide variety of biometric readers and encrypted hard drives. Streamline your remote management and deployment capabilities with the Dell Client Command Suite. Plus, with over a decade’s worth of experience in working with sustainable materials, you can feel good about less environmental waste in product and packaging.

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Market positioning
Business
Display
Touchscreen type
Capacitive
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
220 cd/m²
Pixel pitch
0.153 x 0.153 mm
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
7th gen Intel® Core™ i3
Processor model *
i3-7020U
Processor cores
2
Processor threads
4
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x5916
Audio
Audio chip
Realtek ALC3253
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
2x2
WLAN controller model
Qualcomm QCA61x4A
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Ports & interfaces
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system language
French
Drivers included
Yes
Trial software
Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
122590
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
42 Wh
Battery voltage
11.4 V
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.31 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Weight & dimensions
Width
324 mm
Depth
224.8 mm
Height (front)
1.95 cm
Height (rear)
2.04 cm
Weight *
1.57 kg
Packaging content
AC adapter included *
Yes
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
Maximum internal memory (64-bit)
16 GB