location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 5290 Intel® Core™ i7 512 GB 31.2 cm (12.3") 16 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5290
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
903C2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184229934
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2024 13:08:35
The date of the most recent change of this product data-sheet in Icecat.
DELL 903C2 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Regulatory and Environmental Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Declaration of Conformity (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 5290 Intel® Core™ i7 512 GB 31.2 cm (12.3") 16 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Black, Grey
  • - 31.2 cm (12.3") 1920 x 1280 pixels WVA
  • - Intel® Core™ i7 i7-8650U 1.9 GHz
  • - 512 GB SSD Card reader integrated
  • - Single camera 8 MP Front camera 5 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth
  • - 42 Wh
  • - Windows 10 Pro 64-bit
More>>>
Office everywhere
Office everywhere

Latitude laptops and 2-in-1s enable all day productivity with the most secure and manageable features all in a beautiful design you will be proud to carry. No matter where work takes you—whether you are on the go, at the desk or working from the café, we have the right solutions so you can office everywhere.

Set up for success
Set up for success

The auto-deploy kickstand is an industry-first feature designed for a smooth work experience. Place your Latitude 5290 2-in-1 on a flat surface and watch the kickstand automatically extend. It can rotate up to 150 degrees for multiple viewing angles.

The ultimate defense system
The ultimate defense system

Best-in-class hardware security: Protect your hardware when accessing your company’s network thanks to the with FIPS 140-2, TCG certified TPM2.0 and optional full security (Smart card reader, Finger print and NFC).

Protect your identity: The Dell ControlVault™ provides the strongest authentication capabilities available. It stores and protects your passwords, biometric authentication, and security codes, so your credentials will be secured no matter where your work takes you.

Control your data: Work worry free with powerful security solutions built into your Latitude 5290 2-in-1. Dell Data Protection includes Endpoint Security Suite Enterprise, Secure Lifecycle and Encryption for outstanding security that’s easily managed from one console.

Innovative design
Innovative design

On-the-go flexibility: At less than 2lbs, the Latitude 5290 2-in-1 is built for mobility. From meetings around the office to traveling across the country, its small and light frame can fit anywhere.

Enjoy the view, all day: Take in the 12.3" Full HD screen without sacrificing your battery life. The long lasting 42Whr battery keeps up with your screen’s performance, while Corning® Gorilla® Glass 4 guards against drops and rough surfaces.

Boost productivity: Streamline your workflow with an optional travel keyboard and active pen. The thin, lightweight keyboard attaches magnetically for easy transitions between laptop and tablet modes, while the active pen lets you take notes directly on the screen and magnetically attaches to your device when not in use.

Powerful and easy to manage
Powerful and easy to manage

Reliable performance: Equipped with the latest generation of either Intel® Core™ i Dual or Quad (15W) processors, you can choose the power you need to stand up to the longest workday.

Automatic updates: Dell Client Command Suite comes with a set of automation tools that assists in device monitoring, deploying images, updating and more, to maximize your hardware and software investments and save time.

Diagnostics, anywhere: Intel® vPro™ manages and protects your device from software attacks. Diagnose and repair your Latitude 5290 2-in-1 remotely, all while reducing power use.

Extensive connectivity: Conveniently connect with a single cable with the optional Dell Business Dock, Dell Business Thunderbolt Dock or Dell Business Dock with Monitor Stand. Upgrade to 4G/LTE and stay connected anywhere.

Featuring Windows 10 Pro
Featuring Windows 10 Pro

Store your ideas: Windows Ink allows you to incorporate your thoughts and ideas into the digital space. Use your optional active pen to take notes, draw and comment with this feature that’s directly integrated into your apps.

Seamlessly switch tasks: Continuum optimizes content for the screen you’re currently viewing. By smoothly transitioning from laptop to tablet mode, you can stay productive with or without your optional keyboard.

Log in with ease: Activate Windows Hello via an optional infrared camera to facilitate facial recognition for easy and secure access – contact our Sales team for this.​

All-day productivity
All-day productivity

Dell Latitude gives users the power and connectivity they need throughout the day, no matter how they work. With industry-leading battery life and extensive connectivity options like 4G/LTE and single cable docking, workers can be confident that they can stay connected wherever they are. And with features like Express Charge, which gives workers up to an 80% charge in less than an hour, workers can seamlessly move between their desks and meetings.

Beautifully designed
Beautifully designed

With an innovative design, Latitude laptops and 2-in-1s are devices you are proud to carry. Made with premium materials like recycled carbon fiber, you can rely on your Latitude’s durability while taking advantage of the smallest and lightest form factor on the planet. And, with features like brilliant displays and thin bezels, you can be fully immersed in all the on-screen brilliance your Latitude can deliver.

Trusted by IT
Trusted by IT

Dell’s Latitude portfolio has the most secure laptops and 2-in-1s in the world. You can rest assured that your data is always protected with a wide variety of biometric readers and encrypted hard drives. Streamline your remote management and deployment capabilities with the Dell Client Command Suite. Plus, with over a decade’s worth of experience in working with sustainable materials, you can feel good about less environmental waste in product and packaging.

Display
Display diagonal *
31.2 cm (12.3")
Display resolution *
1920 x 1280 pixels
LED backlight
Yes
Panel type *
WVA
Display brightness
340 cd/m²
Touch technology
Multi-touch
Native aspect ratio
3:2
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8650U
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
1.9 GHz
Processor cache
8 MB
Bus type
OPI
Conflict-Free processor
Yes
Processor code
SR3L8
Processor codename
Kaby Lake R
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
42 x 24 mm
Stepping
Y0
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
System bus rate
4 GT/s
Tjunction
100 °C
Thermal Design Power (TDP)
15 W
Thermal Monitoring Technologies
Yes
Configurable TDP-down frequency
0.8 GHz
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Memory
Internal memory *
16 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
2133 MHz
Storage
Internal storage capacity *
512 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
UHD Graphics 620
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Speaker power
2 W
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Auto focus
Yes
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Network
Bluetooth
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
2
Microphone in
No
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Tablet PC
Form factor *
Slate
Product colour *
Black, Grey
Security
Password protection
Yes
Cable lock slot
Yes
Cable lock slot type
Noble
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Software
Operating system language
Multilingual
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Smart Response Technology
Yes
Intel® Quick Sync Video Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Embedded options available
No
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
Yes
Intel Identity Protection Technology version
1.00
Intel® Secure Key
Yes
Intel Secure Key Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Trusted Execution Technology
Yes
Intel TSX-NI
Yes
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® OS Guard
Yes
Battery
Battery capacity
42 Wh
Number of battery cells
4
Battery voltage
11.4 V
Battery weight
170 g
Power
AC adapter power
45 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
292 mm
Depth
208.8 mm
Height
10.7 mm
Weight
857 g
Packaging content
AC adapter included *
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Other features
Processor socket
BGA 1356
On-board graphics card
Yes
Processor ARK ID
124968
Source Testseek summary Average rating
Reviews
Updated:
2019-11-20 15:54:59
Uk has collected 38 expert reviews for DELL Latitude 5290 Intel® Core™ i7 512 GB 31.2 cm (12.3") 16 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itpro.co.uk
Updated:
2019-11-20 15:54:56
Sign up for our daily newsletterImage 1 of 10Dell isn't going to win any awards for originality with the latest version of its Latitude 5290 detachable, which quite unashamedly mimics Microsoft's Surface Pro range - which, of course, has also been upd...
Good USBC and USBA ports, Strong performance, Onsite warranty...
Bad Only 1920 x 1280 display, Noisy keyboard...
Bottom line There are less expensive detachable alternatives, but strong performance, slimline design and good connectivity make the Latitude 5290 an attractive choice for business travellers...
80%
au.pcmag.com
Updated:
2019-11-20 15:54:57
Most detachable 2-in-1 hybrids manage to undercut the famously steep price of our high-end Editors' Choice, the Microsoft Surface Pro. The Dell Latitude 5290 2-in-1 (starts at $899, $1,932 as configured) is an expensive exception. So why consider it? Well...
Good Nice variety of ports and sign-in options, Bright, colorful screen, Good battery life...
Bad Extremely pricey, Thunderbolt 3 only on Core i7 model...
Bottom line It's costly, but the Dell Latitude 5290 detachable 2-in-1 hybrid hits all the bases to satisfy business users and IT managers alike...
80%
techradar.com
Updated:
2019-11-20 15:54:58
Now that the tech sages have declared 2018 to be the year without another Surface Pro, Microsoft's competitors are putting out new top-of-the-line 2-in-1s with the idea of making 2018 their year instead.Enter the Dell Latitude 5290 2-in-1 (not to be confu...
Good Whisper quiet, Sturdy build, Strong selection of ports, Crisp display...
Bad Cramped, shallow keyboard, Disappointing battery life, Not lap-friendly...
Bottom line Even as detachable 2-in-1s go, the Latitude 5290 isn't cheap. But Dell's theory is that your boss will pick up the tab because of the great value the device brings to businesses. And in terms of performance and professionalism – a chintzy device it most c...
80%
hitechcentury.com
Updated:
2019-11-20 15:54:56
Externally, the Dell 5290 2-in-1 is somewhat akin to the Surface Pro. Intended for business professionals, the notebook can function on its own sans the detachable keyboard as a tablet or docked with the removable keyboard to turn it into an ersatz notebo...
Good Great display, easy to deploy kickstand, good build quality...
Bad Poor speakers, not cheap, kickstand uncomfortable to use on lap, display is a fingerprint magnet, We say Both portable and powerful, the Dell Latitude 5290 is a well appointed convertible that will hold any mobile worker in good stead though minor niggle...
Bottom line When subjected to a modest work scenario with default screen brightness settings, Wi-Fi on and about half a dozen open windows with video streaming in the background for about 8 or so hours which is sufficient to crunch through the better part of a workda...
68%
techaeris.com
Updated:
2019-11-20 15:54:56
Laptops are great! But sometimes you want something a little more portable and versatile. Enter, the Dell Latitude 5290 2-in-1. The Dell Latitude 5290 2-in-1 is Dell's answer for those looking for a competitor to the Microsoft Surface Pro. While Microsoft...
Good Nice display, Very comfortable keyboard and trackpad, Security features for business, Great build quality, Windows Hello fingerprint and face unlock...
Bad Speakers could be better, Don't like fingerprint sensor on the back...
Bottom line If you're on the hunt for a Surface Pro competitor for business or just for a personal machine. The 5290 2-in-1 is a great choice. It has a lot going for it and with Dell's current deals, it may be worth your dime. If you're a business user looking for a...
91%
notebookcheck.net
Updated:
2019-11-20 15:54:57
Display failure. Dell's Latitude series is mainly targed towards business customers who have different demands than private consumers. However, does this mean that companies should offer a laptop with a bad display to their employees? This is exactly what...
Good robust case, VGA available, above-average CPU performance, good battery life, relatively good speakers, two RAM slots...
Bad abysmal HD TN display, no pointing stick, lack of keyboard illumination, bad positioning of the microSD card reader, only 12 months of warranty, only a SATA-III SSD...
Bottom line Testing the Dell Latitude 5290, provided by cyberportThe Latitude 5290 is a compact laptop that Dell has optimized through and through for use in business - with all the advantages and disadvantages that are accompanying such an orientation towards specif...
84%
Laptopmag.com
Updated:
2019-11-20 15:54:57
Thanks to their fold-up designs, detachable 2-in-1s are a portable way to get work done on the road. Dell's Latitude 5290 2-in-1 ($899 to start; $1,770.40 as tested) is the company's latest attempt at making a Microsoft Surface-style machine for business...
Good Auto-deploy kickstand, Clear webcam, Long battery life...
Bad Poor speakers, Even expensive options start at 128GB of storage...
Bottom line The Dell Latitude 5290 2-in-1 has a cool auto-deploying kickstand and long battery life. But its speakers are poor, and it costs too much to come with so little storage...
80%
topnewreview.com
Updated:
2019-11-20 15:54:57
Now that 2018 is going to be another year without a new Surface Pro, Microsoft's competitors are putting out new top-of-the-line 2-in-1s with the idea of making 2018 their year instead.Rugged, cool, and well-equipped, only the Latitude 5290's limited ba...
Bottom line Rugged, cool, and well-equipped, only the Latitude 5290's limited battery life lets it down...
80%
pcmag.com
Updated:
2019-11-20 15:54:57
Most detachable 2-in-1 hybrids manage to undercut the famously steep price of our high-end Editors' Choice, the Microsoft Surface Pro. The Dell Latitude 5290 2-in-1 (starts at $899, $1,932 as configured) is an expensive exception. So why consider it? Well...
Good Nice variety of ports and sign-in options, Bright, colorful screen, Good battery life...
Bad Extremely pricey, Thunderbolt 3 only on Core i7 model...
Bottom line It's costly, but the Dell Latitude 5290 detachable 2-in-1 hybrid hits all the bases to satisfy business users and IT managers alike...
80%
notebookcheck.net
Updated:
2019-11-20 15:54:58
Surface Pro Pro? The Latitude 5290 seeks to be a Surface Pro for business professionals. Equipped with an 8th-gen Intel SoC, NVMe SSD, and a bright and vivid touchscreen display, can this $1,932 convertible make a compelling case for its value as a busine...
Good excellent build quality, good port selection for its class, extremely bright display with good color and contrast, robust security options, strong CPU performance, extremely quiet under normal conditions, relatively easy maintenance, good input devices...
Bad high temperatures under load (surface and internal), short standard warranty, disappointing battery life, no Thunderbolt, uncomfortable on the lap, rather expensive...
89%
gottabemobile.com
Updated:
2019-11-20 15:54:58
When you spend money on a device, you want to know it will be with you for a long time. The Dell Latitude 5290 2-in-1 can take abuse and has the latest internals. Also, it can replace your laptop and tablet.At first glance, the Latitude 5290 2-in-1 looks...
Good Long Battery Life, MilSpec Body Can Take a Beating, Lots of Options, Great Pen and Keyboard Accessories...
Bad Upgrades Can Get Expensive, A Little Thick and Bulky, HD Display Isn't For Everyone, With tons of options, you can build the Dell Latitude 5290 2-in-1 you want. Also, durability, on-site upgrades and stellar battery life make this the Surface Pro alternat...
Bottom line The Dell Latitude 5290 2-in-1 proves you don't need to sacrifice durability and repairability to make a 2-in-1 that can replace your tablet and laptop. Its shell feels battle-ready. It doesn't skimp on performance, ports or battery life. If you're thinkin...
78%
zdnet.com
Updated:
2019-11-20 15:54:58
Tablets with detachable keyboards are an established segment of the mobile device market...
0%