location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus CX3650 A4 5760 x 1440 DPI 15 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX3650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11C577046CX
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus CX3650 A4 5760 x 1440 DPI 15 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Colour printing
  • - 5760 x 1440 DPI
  • - A4 15 ppm
  • - Colour copying Colour scanning
  • - 6.6 kg
More>>>
Printing
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
13 cpm
Copy speed (colour, normal quality, A4)
13 cpm
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Scan input modes
to PC, to e-mail.
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Sound pressure level (printing)
45 dB
Mac compatibility
Yes
Minimum system requirements
PC: Pentium 233 MHz - RAM 64 MB - HDD 40 MB; Mac: PowerPC G3 233 MHz - RAM 64 MB - HDD 60 MB.
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
11 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
6.6 kg
Other features
I/O ports
1 x USB 1.1
Dimensions (WxDxH)
430 x 344 x 170 mm
Colour printing technology
Ink-jet
Custom media sizes
A4, B5, A5, Letter 8,5 x 11", Letter 8,5 x 14", Executive 7, A6-indexkaart, Indexkaart 5 x 8" en 8 x 10", C6 (162 x 114 mm), No.10 (241,3 x 104,8 mm),DL (220 x 110 mm).
Media types supported
Plain paper
Compatible operating systems
MS Windows XP, MS Windows 2000, MS Windows ME, MS Windows 98, Apple Mac OS X 10.2, Apple Mac OS 9.1
Colour all-in-one functions
Copy, Print, Scan
Brand Image Product code Product Stock Price from
Epson Stylus Photo PX650 Epson Stylus Photo PX650
(show image)
C11CA51302 Epson Stylus Photo PX650 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus SX415 Epson Stylus SX415
(show image)
C11CA44312 Epson Stylus SX415 0.00
(excl. VAT)
0 (incl. VAT)