location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC XGA LCD Projector VT59 1600 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XGA LCD Projector VT59
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50031738 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:14:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC XGA LCD Projector VT59 1600 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 1600 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 600:1
  • - Focus: Manual
  • - 205 W
More>>>
Projector
Projection distance
0.7 - 11.1 m
Projector brightness *
1600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
600:1
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
NSH
Lamp power
150 W
Lens system
Focus *
Manual
Focal length range
18.9 - 22.7 mm
Video
Full HD *
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Ports & interfaces
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
DVI port *
Yes
Network
Ethernet LAN *
No
Features
Noise level *
25 dB
Power
Power consumption (typical) *
205 W
Weight & dimensions
Weight *
2.8 kg
Packaging content
Remote control included *
No
Other features
Dimensions (WxDxH)
309 x 258 x 112 mm
Power requirements
200-240 V AC; 50/60 Hz
Resolution
1024 x 768 pixels
Connectivity technology
Wired
Lens focal range
1.7–2.07
RS-232 ports
1