location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Inkjet Cartridge No.973XL (L0S07AE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Inkjet Cartridge No.973XL (L0S07AE)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10074UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598023170
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Black Inkjet Cartridge No.973XL (L0S07AE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - High (XL) Yield
  • - Black ink page yield: 13500 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Print technology
Inkjet printing
Compatibility *
HP PageWide Pro 452 HP PageWide Pro 452 DW HP PageWide Pro 452 DWT HP PageWide Pro 477 HP PageWide Pro 477 DW HP PageWide Pro 477 DWT HP PageWide Pro 552 DW HP PageWide Pro 570 Series HP PageWide Pro 577 DW HP PageWide Pro 577 Z
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
246 ml
Black ink page yield *
13500 pages
Features
Type *
Compatible
Cartridge capacity
High (XL) Yield
Printing colours *
Black
Brand compatibility *
HP
Cartridge return & recycling
Yes
Replacement for
No.973XL
OEM code
L0S07AE
Packaging data
Package type
Blister
Other features
Archival storage life
2 year(s)
Brand Image Product code Product Stock Price from
Karkemis

Karkemis K-010171 ink cartridge 1 pc(s) Black
(show image)
K-010171 K-010171 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010174 ink cartridge 1 pc(s) Yellow
(show image)
K-010174 K-010174 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010172 ink cartridge 1 pc(s) Cyan
(show image)
K-010172 K-010172 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010173 ink cartridge 1 pc(s) Magenta
(show image)
K-010173 K-010173 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Photo black HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Photo black
(show image)
CD975AEBL 920XL 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Yellow HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Yellow
(show image)
CD974AEBL 920XL 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta
(show image)
CD973AEBL 920XL 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL Black ink cartridge 1 pc(s) Original High (XL) Yield Photo black HP 920XL Black ink cartridge 1 pc(s) Original High (XL) Yield Photo black
(show image)
CD975AE#TES 920XL Black 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL Yellow ink cartridge 1 pc(s) Original High (XL) Yield HP 920XL Yellow ink cartridge 1 pc(s) Original High (XL) Yield
(show image)
CD974AE#TES 920XL Yellow 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta HP 920XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta
(show image)
CD973AE#TES 920XL Magenta 0.00
(excl. VAT)
0 (incl. VAT)