location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin NUVI1350 navigator 10.9 cm (4.3") LCD Touchscreen 161 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NUVI1350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NUVI1350
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:36:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin NUVI1350 navigator 10.9 cm (4.3") LCD Touchscreen 161 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.9 cm (4.3") Grey
  • - Auto
  • - Touchscreen 480 x 272 pixels
  • - Lithium-Ion (Li-Ion)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 07:14:21
Uk has collected 9 expert reviews for Garmin NUVI1350 navigator 10.9 cm (4.3") LCD Touchscreen 161 g Grey and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-07 14:33:08
Garmin's nuvi 1350 is a mid-range GPS that operates in a manner that's very similar to the flagship nuvi 1390T. For a saving of $150, you lose Bluetooth hands-free connectivity, advanced lane guidance and built-in traffic support, though the navigational experience remains excellent.The units in Garmin's nuvi range aren't renowned for flashy designs, but at just 15.5mm wide, this is still an elegant if somewhat boring looking GPS device. The nuvi 1350 has a matte black bezel surrounding the...
Good Compact design, responsive touch screen, fast rerouting and GPS fix times , effective UI, New Zealand maps included, ecoRoute feature...
Bad Map lacks detail, no Bluetooth or FM transmitter, no advanced lane guidance...
Bottom line If you can live without traffic updates and Bluetooth hands-free, Garmin’s nuvi 1350 is an excellent GPS with a competitive price tag. The lack of advanced lane guidance is a real shame, but the clear maps, good voice instructions and fast GPS chip sh...
80%
evogadget.com
Updated:
2016-12-29 17:58:07
All you people out there who love to ride your cars be it during the day or at night and find yourselves lost at some point while looking for a certain street or restaurant to eat in, prepare for the Garmin Nüvi 1350LMT launched this year. Almost every sm...
Bottom line What can be more useful than a GPS navigation system for when you want to find something or visit a foreign country? The Garmin Nüvi 1350LMT is such a device and we recommend it wholeheartedly...
0%
pcadvisor.co.uk
Updated:
2016-12-29 17:58:07
Product Code: 753759096335 One of the challenges of buying a GPS navigation device is to figure out just which set of features you want. The other is deciphering the differences between models in a satnav product line - in this case, trying to work o...
Bottom line The Garmin Nuvi 1350T is an excellent choice for a slim, value-packed 4.3in navigator without Bluetooth. Craig Ellison, PC World US...
80%
electronicsme.com
Updated:
2011-07-31 07:14:19
Garmin nuvi 1350 portable GPS navigator. This model lacks fancier capabilities such as Bluetooth and a FM transmitter, but makes up the difference with enhancements such as ecoRoute technology and exclusive photo navigation. The battery life is roughly...
Bottom line With a new series of GPS models coming to the market, prices for middle-tier devices such as the Garmin nuvi 1350 are beginning to favor bargain-hunters. While the battery abilities are not impressive compared to other series, the navigational features...
88%
skatter.com
Updated:
2011-07-31 07:14:20
Throughout the years, Garmin has continually been a leader in GPS technology. Each year the company improves its navigation systems by making them smaller and more portable, as well as increasing performance. So, when I recently received a nüvi 1350 to...
Bottom line Even though other Garmin units have been issued since its release last year, the nüvi 1350 is still an affordable and practical GPS unit. The portable size, bright display, functionality, and friendly user interface all add to this device’s appeal. Th...
0%
macworld.com
Updated:
2016-12-29 17:58:07
One of the challenges of buying a GPS navigation device is to figure out just which set of features you want. The other lies in deciphering the differences among models in a product line--in this case, the difference between the Nuvi 1350T and the Nuv...
Good Thin, sleek form factor, Includes Lane Assist...
Bad No multisegment routing, Lacks Bluetooth Interface...
Bottom line As with the older Nuvi 200 series, the slightly upscale 1300 series offers the budget-conscious buyer a lot of value, but in a sleeker form. While I still like the Nuvi 265WT, the 1350T has the edge overall, if you don’t need the Bluetooth interface...
80%
pcworld.com_techhive.com
Updated:
2016-12-29 17:58:07
One of the challenges of buying a GPS navigation device is to figure out just which set of features you want. The other lies in deciphering the differences among models in a product line--in this case, the difference between the Nuvi 1350T ($180 list...
Good Thin, sleek form factor, Includes Lane Assist...
Bad No multisegment routing, Lacks Bluetooth Interface...
Bottom line An excellent choice for a slim, value-packed 4.3-inch navigator without Bluetooth...
80%
Brand Image Product code Product Stock Price from
Garmin

Garmin NUVI1300 navigator LCD Touchscreen 161 g Chrome
(show image)
NUVI1300 NUVI1300 0.00
(excl. VAT)
0 (incl. VAT)