location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureLab Pro-S Paper Luster BP A4x65 2 rolls

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureLab Pro-S Paper Luster BP A4x65 2 rolls
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S450138BP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946664989
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2023 09:12:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureLab Pro-S Paper Luster BP A4x65 2 rolls
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet A4
  • - 248 g/m²
  • - Finish type: Lustre
  • - White
More>>>
Features
Print technology
Inkjet
Paper size
A4
Product colour
White
Finish type *
Lustre
Media weight *
248 g/m²
Coating material
Polyester
Printing media thickness
243 µm
Printing media gloss level
18
Features
Compatible products
SureLab SL-D800 OC-LE SureLab SL-D800 Media Bundle SureLab SL-D800 ML SureLab SL-D800 SureLab D700 Mirage Bundling SureLab D7 Studio OC SureLab D7 Studio EM Epson SureLab SL-D700 OC-LE Epson SureLab SL-D700 Epson SureLab SL-D3000 SR Epson SureLab SL-D3000 DR Epson SureLab D3000 SR OC BUNDLE Epson SureLab D3000 DR OC BUNDLE
Weight & dimensions
Roll width
21 cm
Roll length
65 m
Logistics data
Harmonized System (HS) code
37032000