location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio GX 3050n inkjet printer Colour 3600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio GX 3050n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
216003050 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Features
Colour *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
3600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10.5 ppm
Print speed (colour, normal quality, A4/US Letter)
10.5 ppm
Warm-up time
35 s
Time to first page (black, normal)
8.5 s
Time to first page (colour, normal)
8.5 s
Input & output capacity
Duty cycle letter size (maximum)
10000 pages per month
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
350 sheets
Paper handling
Standard media sizes
B5 - A4
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper handling
Paper tray media types *
Envelopes, Plain paper, Transparencies
Non-ISO print media sizes
Executive, Legal
Media weight (tray 1)
60 - 163
Media weight (tray 2)
60 - 255 g/m²
Performance
Internal memory *
64 MB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
66 W
Power consumption (standby)
10 W
System requirements
Mac compatibility
No
Compatible operating systems
Windows 95/98/Me/NT4.0/2000/XP
Weight & dimensions
Width
416 mm
Depth
491 mm
Height
263 mm
Weight
14 kg
Other features
Network ready
No
Dimensions (WxDxH)
416 x 491 x 263 mm
Print technology
Inkjet
Interface
USB 1.1/2.0
Power requirements
220 - 240 V/50/60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:59:00
Uk has collected 2 expert reviews for Ricoh Aficio GX 3050n inkjet printer Colour 3600 x 1200 DPI A4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2018-06-01 08:59:00
If you came across the Ricoh GX3050SFN without knowing what it was, youd probably guess that it was a color laser all-in-one (AIO). To begin with, theres the $800 (street) price, which is typical for a color laser AIO aimed at a small office or wo...
Good Laser-class speed. Prints, scans, and faxes over network. Standalone copying, faxing, and e-mail. Duplex printing and scanning.
Bad Surprisingly heavy for the size. Although easily good enough for most business uses, output quality is less than ideal.
Bottom line A capable all-in-one for a small office or workgroup, the Ricoh GX3050SFN prints, scans, copies, faxes, and even works as a standalone e-mail sender...
60%
pcmag.com
Updated:
2018-06-01 08:59:00
After reviewing the (now discontinued) Editors Choice Ricoh Aficio G700 last year, I was looking forward to running the Ricoh Aficio GX3050N ($250 street) through its paces, expecting even better speed and higher-quality output. Unfortunately, what...
Good Fast. Duplexing and network connection standard. Optional 100-sheet tray, for 350-sheet maximum capacity.
Bad Below-par output quality across the board.
Bottom line The Ricoh Aficio GX3050N, with the companys unique viscous-gel technology, is strong on speed and features, including a network connector and duplexer, but weak on output quality...
60%