location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 636 3-liter Yellow Stitch Dye Sublimation Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
636 3-liter Yellow Stitch Dye Sublimation Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2LL60A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628916597 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2025 20:29:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 636 3-liter Yellow Stitch Dye Sublimation Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour ink type: Dye-sublimation ink
  • - High (XL) Yield
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Colour ink type
Dye-sublimation ink
Compatibility *
HP Stitch S500
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
3000 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-sublimation ink
Printing colours *
Yellow
Brand compatibility *
HP
Country of origin
United States
HP segment
Business
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
192.1 mm
Depth
161.9 mm
Height
173 mm
Weight
3.23 kg
Packaging data
Package width
192.1 mm
Package depth
161.9 mm
Package height
173 mm
Package weight
6.45 kg
Brand-specific features
HP GTIN (EAN/UPC)
191628916597
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1219.2 x 1016 x 1403 mm
Pallet gross width
121.9 cm
Pallet gross length
101.6 cm
Pallet gross height
140.3 cm
Products per pallet
180 pc(s)
Master (outer) cases per pallet
180 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
30 pc(s)
Pallet gross weight
740 g
Products per master (outer) case
1 pc(s)
Master (outer) case gross weight
4 g
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1403.1 mm (48 x 40 x 55.2")
Pallet weight (imperial)
740 kg (1631.4 lbs)
Master (outer) case gross weight (imperial)
4 kg (8.82 lbs)
Harmonized System (HS) code
84439990
Country Distributor
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)